Titan Tool Supply, Inc. Datasheets for Metal Files, Rasps, and Rifflers
Metal files, rasps and rifflers have serrated cutting surfaces for rounding off sharp edges, removing burrs, blending parting lines, cleaning, surface preparation, and other part surface finishing applications.
Metal Files, Rasps, and Rifflers: Learn more
| Product Name | Notes |
|---|---|
| 6" #902 Swiss Die Sinker Riffle File SKU 31.842 Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #905 Swiss Die Sinker Riffle File SKU 31.846 Genuine files are made of high quality tempered tough chrome steel. | |
| 6" #911 Swiss Die Sinker Riffle File SKU 31.850 Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #913 Swiss Die Sinker Riffle File SKU 31.858 Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #914 Swiss Die Sinker Riffle File SKU 31.862 Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #930 Swiss Die Sinker Riffle File SKU 31.882 Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #942 Swiss Die Sinker Riffle File SKU 31.896 Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #953 Swiss Die Sinker Riffle File SKU 31.910 Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #955 Swiss Die Sinker Riffle File SKU 31.917 Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #956 Swiss Die Sinker Riffle File SKU 31.921 Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #957 Swiss Die Sinker Riffle File SKU 31.925 Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #964 Swiss Die Sinker Riffle File Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #965 Swiss Die Sinker Riffle File Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #971 Swiss Die Sinker Riffle File Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #975 Swiss Die Sinker Riffle File Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #981 Swiss Die Sinker Riffle File Cut 0 Only! Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #982 Swiss Die Sinker Riffle File Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #985 Swiss Die Sinker Riffle File Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| 6" #986 Swiss Die Sinker Riffle File Cut 0 Only! Genuine Swiss files are made of high quality tempered tough chrome steel. | |
| Titan Diamond Riffle Files are used by Hand in a file handle or in any of the Reciprocating Die Filing Machines be they Air, Flexible Shaft or Ultrasonic. They can... | |
| Titan Diamond Riffle Files are used by hand in the UNI-VICE FILE HANDLE LIGHT BLUE or in any of the Reciprocating Die Filing Machines be they Air, Flexible Shaft or... | |
| 6" #988 Swiss Die Sinker Riffle File SKU 31.997 Genuine Swiss files are made of high quality tempered tough chrome steel. |