Titan Tool Supply, Inc. Micro Drill Geometry Analyzer Microscope MGDA

Description
In todays Micro Manufacturing and Microelectronics Industries has increased the requirement for better geometry, finish and accuracy for miniature carbide drills. The principal methods of checking geometry, finish and accuracy is through the use of Optical Comparators and Toolmakers Microscopes. Both instruments are multipurpose tools, which are useful but time consuming setups not really suited for a miniature single purpose tool such as the carbide Micro Drill Geometry Analyzer. This brought about the design of the MDGA for the specific function of checking of these miniature carbide drills. We have designed into the instrument all the functions necessary to completely inspect all the geometry and grinding finishes of the drill, whether it is new, or re-sharpened once, or numerous times. The 30X Magnification of the Microscope with the Special Reticle, and 2 Position Viewing of the Drill, as well as the ability to rotate the drill 360 Degrees in a precision collets holder, allows all necessary checks to complete inspection. The Micro Drill Analyzing Microscope was so designed that two different views, in two different planes of the drill to be inspected, are possible without changing the setup. The drill is fastened into a precision 1/8" collets holding device that allows for 360 Degrees rotation of the drill via a knurled rotating knob located beyond the collets opening plunger. A limited travel rack and pinion adjustment brings the drill into focus.
Datasheet
Description
In todays Micro Manufacturing and Microelectronics Industries has increased the requirement for better geometry, finish and accuracy for miniature carbide drills. The principal methods of checking geometry, finish and accuracy is through the use of Optical Comparators and Toolmakers Microscopes. Both instruments are multipurpose tools, which are useful but time consuming setups not really suited for a miniature single purpose tool such as the carbide Micro Drill Geometry Analyzer. This brought about the design of the MDGA for the specific function of checking of these miniature carbide drills. We have designed into the instrument all the functions necessary to completely inspect all the geometry and grinding finishes of the drill, whether it is new, or re-sharpened once, or numerous times. The 30X Magnification of the Microscope with the Special Reticle, and 2 Position Viewing of the Drill, as well as the ability to rotate the drill 360 Degrees in a precision collets holder, allows all necessary checks to complete inspection. The Micro Drill Analyzing Microscope was so designed that two different views, in two different planes of the drill to be inspected, are possible without changing the setup. The drill is fastened into a precision 1/8" collets holding device that allows for 360 Degrees rotation of the drill via a knurled rotating knob located beyond the collets opening plunger. A limited travel rack and pinion adjustment brings the drill into focus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Drill Geometry Analyzer Microscope - MGDA - Titan Tool Supply, Inc.
Buffalo, NY, USA
Micro Drill Geometry Analyzer Microscope
MGDA
Micro Drill Geometry Analyzer Microscope MGDA
In todays Micro Manufacturing and Microelectronics Industries has increased the requirement for better geometry, finish and accuracy for miniature carbide drills. The principal methods of checking geometry, finish and accuracy is through the use of Optical Comparators and Toolmakers Microscopes. Both instruments are multipurpose tools, which are useful but time consuming setups not really suited for a miniature single purpose tool such as the carbide Micro Drill Geometry Analyzer. This brought about the design of the MDGA for the specific function of checking of these miniature carbide drills. We have designed into the instrument all the functions necessary to completely inspect all the geometry and grinding finishes of the drill, whether it is new, or re-sharpened once, or numerous times. The 30X Magnification of the Microscope with the Special Reticle, and 2 Position Viewing of the Drill, as well as the ability to rotate the drill 360 Degrees in a precision collets holder, allows all necessary checks to complete inspection. The Micro Drill Analyzing Microscope was so designed that two different views, in two different planes of the drill to be inspected, are possible without changing the setup. The drill is fastened into a precision 1/8" collets holding device that allows for 360 Degrees rotation of the drill via a knurled rotating knob located beyond the collets opening plunger. A limited travel rack and pinion adjustment brings the drill into focus.

In todays Micro Manufacturing and Microelectronics Industries has increased the requirement for better geometry, finish and accuracy for miniature carbide drills. The principal methods of checking geometry, finish and accuracy is through the use of Optical Comparators and Toolmakers Microscopes. Both instruments are multipurpose tools, which are useful but time consuming setups not really suited for a miniature single purpose tool such as the carbide Micro Drill Geometry Analyzer.
This brought about the design of the MDGA for the specific function of checking of these miniature carbide drills. We have designed into the instrument all the functions necessary to completely inspect all the geometry and grinding finishes of the drill, whether it is new, or re-sharpened once, or numerous times.
The 30X Magnification of the Microscope with the Special Reticle, and 2 Position Viewing of the Drill, as well as the ability to rotate the drill 360 Degrees in a precision collets holder, allows all necessary checks to complete inspection. The Micro Drill Analyzing Microscope was so designed that two different views, in two different planes of the drill to be inspected, are possible without changing the setup.
The drill is fastened into a precision 1/8" collets holding device that allows for 360 Degrees rotation of the drill via a knurled rotating knob located beyond the collets opening plunger. A limited travel rack and pinion adjustment brings the drill into focus.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number MGDA
Product Name Micro Drill Geometry Analyzer Microscope
Application Measuring / Toolmaker / Inspection
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 8882853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 200 X
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HT - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details