Titan Tool Supply, Inc. Modular Toolscope Monocular Microscopes MTSM

Description
Model MTSM Toolscope THE TITAN TOOLSCOPE is an optically correct, monocular alignment type Microscope. It can be purchased as a coordinate unit or as separate components. This monocular microscope can be made as simple or complicated as you desire. There are 11 different magnifications possible by purchasing an additional 20X Eyepiece complete with reticle as a separate option. The basic unit comes equipped with a 10X Eyepiece which allows for 10 different magnifications. The advantage of an additional 20X Eyepiece is that it allows for the same working distance as the 10X but doubles the Magnification. The unit is sold as a standard Microscope in 10X, 20X, 30X or 50X. PLEASE SPECIFY THE MAGNIFICATION DESIRED WHEN ORDERING. The other magnifications for this monocular microscope are arrived at by purchasing extra Objective Lenses. The total magnification is computed by multiplying the value of the 10X Eyepiece times the value of the Objective Lens. Please note when initially purchased The toolscope comes with 10X Eyepiece. The 20X Eyepiece is always extra. Order # MTS-20 EXTRA OBJECTIVE LENSES: .3X, .5X, .75X, 1X, 2X, 3X, 4X, 5X, 10X, 20X, 40X available, (all objective lenses are color coated and corrected). Modular Toolscope Monocular Microscopes We offer you sturdy, well-designed components which enable you to adapt this instrument to your own special needs. The uses for the Toolscope are endless, from Metrology, to mounting in special fixtures on machines, or for alignment purposes. The unit has found many applications in the microelectronics industry to alignment on grinders, small hole drilling applications as a measuring microscope or an inexpensive Toolmakers Microscope. The building block principle allows for complete flexibility in design and usage. The monocular microscope can be purchased as a basic TOOLSCOPE Microscope, or with a variety of components; Mounting Bracket, Ring Illuminator with Transformer, separate X-Y Coordinate Measuring micro-movement stage, stand with built in sub-stage illuminator This versatility allows you to incorporate the unit into special machine design or as an inexpensive X-Y Coordinate Measuring Microscope. It is adaptable to any variation. We have listed below the choices of 16 magnifications and their corresponding fields of view, working distances, value divisions in thousands of an inch.
Datasheet
Description
Model MTSM Toolscope THE TITAN TOOLSCOPE is an optically correct, monocular alignment type Microscope. It can be purchased as a coordinate unit or as separate components. This monocular microscope can be made as simple or complicated as you desire. There are 11 different magnifications possible by purchasing an additional 20X Eyepiece complete with reticle as a separate option. The basic unit comes equipped with a 10X Eyepiece which allows for 10 different magnifications. The advantage of an additional 20X Eyepiece is that it allows for the same working distance as the 10X but doubles the Magnification. The unit is sold as a standard Microscope in 10X, 20X, 30X or 50X. PLEASE SPECIFY THE MAGNIFICATION DESIRED WHEN ORDERING. The other magnifications for this monocular microscope are arrived at by purchasing extra Objective Lenses. The total magnification is computed by multiplying the value of the 10X Eyepiece times the value of the Objective Lens. Please note when initially purchased The toolscope comes with 10X Eyepiece. The 20X Eyepiece is always extra. Order # MTS-20 EXTRA OBJECTIVE LENSES: .3X, .5X, .75X, 1X, 2X, 3X, 4X, 5X, 10X, 20X, 40X available, (all objective lenses are color coated and corrected). Modular Toolscope Monocular Microscopes We offer you sturdy, well-designed components which enable you to adapt this instrument to your own special needs. The uses for the Toolscope are endless, from Metrology, to mounting in special fixtures on machines, or for alignment purposes. The unit has found many applications in the microelectronics industry to alignment on grinders, small hole drilling applications as a measuring microscope or an inexpensive Toolmakers Microscope. The building block principle allows for complete flexibility in design and usage. The monocular microscope can be purchased as a basic TOOLSCOPE Microscope, or with a variety of components; Mounting Bracket, Ring Illuminator with Transformer, separate X-Y Coordinate Measuring micro-movement stage, stand with built in sub-stage illuminator This versatility allows you to incorporate the unit into special machine design or as an inexpensive X-Y Coordinate Measuring Microscope. It is adaptable to any variation. We have listed below the choices of 16 magnifications and their corresponding fields of view, working distances, value divisions in thousands of an inch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Toolscope Monocular Microscopes - MTSM - Titan Tool Supply, Inc.
Buffalo, NY, USA
Modular Toolscope Monocular Microscopes
MTSM
Modular Toolscope Monocular Microscopes MTSM
Model MTSM Toolscope THE TITAN TOOLSCOPE is an optically correct, monocular alignment type Microscope. It can be purchased as a coordinate unit or as separate components. This monocular microscope can be made as simple or complicated as you desire. There are 11 different magnifications possible by purchasing an additional 20X Eyepiece complete with reticle as a separate option. The basic unit comes equipped with a 10X Eyepiece which allows for 10 different magnifications. The advantage of an additional 20X Eyepiece is that it allows for the same working distance as the 10X but doubles the Magnification. The unit is sold as a standard Microscope in 10X, 20X, 30X or 50X. PLEASE SPECIFY THE MAGNIFICATION DESIRED WHEN ORDERING. The other magnifications for this monocular microscope are arrived at by purchasing extra Objective Lenses. The total magnification is computed by multiplying the value of the 10X Eyepiece times the value of the Objective Lens. Please note when initially purchased The toolscope comes with 10X Eyepiece. The 20X Eyepiece is always extra. Order # MTS-20 EXTRA OBJECTIVE LENSES: .3X, .5X, .75X, 1X, 2X, 3X, 4X, 5X, 10X, 20X, 40X available, (all objective lenses are color coated and corrected). Modular Toolscope Monocular Microscopes We offer you sturdy, well-designed components which enable you to adapt this instrument to your own special needs. The uses for the Toolscope are endless, from Metrology, to mounting in special fixtures on machines, or for alignment purposes. The unit has found many applications in the microelectronics industry to alignment on grinders, small hole drilling applications as a measuring microscope or an inexpensive Toolmakers Microscope. The building block principle allows for complete flexibility in design and usage. The monocular microscope can be purchased as a basic TOOLSCOPE Microscope, or with a variety of components; Mounting Bracket, Ring Illuminator with Transformer, separate X-Y Coordinate Measuring micro-movement stage, stand with built in sub-stage illuminator This versatility allows you to incorporate the unit into special machine design or as an inexpensive X-Y Coordinate Measuring Microscope. It is adaptable to any variation. We have listed below the choices of 16 magnifications and their corresponding fields of view, working distances, value divisions in thousands of an inch.

Model MTSM Toolscope
THE TITAN TOOLSCOPE is an optically correct, monocular alignment type Microscope. It can be purchased as a coordinate unit or as separate components. This monocular microscope can be made as simple or complicated as you desire. There are 11 different magnifications possible by purchasing an additional 20X Eyepiece complete with reticle as a separate option. The basic unit comes equipped with a 10X Eyepiece which allows for 10 different magnifications. The advantage of an additional 20X Eyepiece is that it allows for the same working distance as the 10X but doubles the Magnification. The unit is sold as a standard Microscope in 10X, 20X, 30X or 50X.

PLEASE SPECIFY THE MAGNIFICATION DESIRED WHEN ORDERING.

The other magnifications for this monocular microscope are arrived at by purchasing extra Objective Lenses. The total magnification is computed by multiplying the value of the 10X Eyepiece times the value of the Objective Lens. Please note when initially purchased The toolscope comes with 10X Eyepiece. The 20X Eyepiece is always extra. Order # MTS-20
EXTRA OBJECTIVE LENSES: .3X, .5X, .75X, 1X, 2X, 3X, 4X, 5X, 10X, 20X, 40X available, (all objective lenses are color coated and corrected).

Modular Toolscope Monocular Microscopes

We offer you sturdy, well-designed components which enable you to adapt this instrument to your own special needs. The uses for the Toolscope are endless, from Metrology, to mounting in special fixtures on machines, or for alignment purposes. The unit has found many applications in the microelectronics industry to alignment on grinders, small hole drilling applications as a measuring microscope or an inexpensive Toolmakers Microscope. The building block principle allows for complete flexibility in design and usage.
The monocular microscope can be purchased as a basic TOOLSCOPE Microscope, or with a variety of components; Mounting Bracket, Ring Illuminator with Transformer, separate X-Y Coordinate Measuring micro-movement stage, stand with built in sub-stage illuminator
This versatility allows you to incorporate the unit into special machine design or as an inexpensive X-Y Coordinate Measuring Microscope. It is adaptable to any variation. We have listed below the choices of 16 magnifications and their corresponding fields of view, working distances, value divisions in thousands of an inch.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number MTSM
Product Name Modular Toolscope Monocular Microscopes
Application Measuring / Toolmaker / Inspection
Microscope Type Portable Field
Features Monocular
Magnification 3 to 400 X
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_CR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 9132484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 160 X
View Details