Titan Tool Supply, Inc. Depth Measuring Microscope ZDM-1

Description
The Z Axis Depth Measuring Displacement Microscope was designed to measure minute variations in height that do not lend themselves to mechanical means. It is proven to be ideally suited to many applications in the electronics industry. In the semiconductor field measurement of height of the bonded portion of lead wire, measurement of Wafer bump height, measurement of height of lead frames, solder height on many applications. In electronics components measurement of steps of hybrid I.C. It was also found to be ideal for measurement of height of terminal steps on Multi-Layer P.C.Boards. Other applications include measurement of depth of minute cracks, engraving depth of printing rolls and plastic molds, depth grooves of phonograph records and computer disks, measurement of the depth of the score on beverage cans, such as beer and soft drink. The Non-Destructive Principle involved relies on a high Magnification Microscope 100, 200 or 400X with very shallow depth of field. The accuracy of the depth measurement desired determines the magnification used. This Microscope, because of its short working distance, has to use Co-Axial Illumination. This allows the user to focus on the top or bottom of the part being analyzed. This is then brought in sharp focus with the coarse and fine adjustments, then refocused at the other end of the range to be measured and the displacement read between the two points. This measuring is accomplished with a Mechanical or Electronic Indicator reading in .0001" or (2 Micron) divisions. The indicator is set and zeroed in the top of the Microscope and their displacement is recorded as the focusing is done from Point A to Point B. (This indicator is not furnished nor included in the price of the Microscope). The bracket provided will allow for any standard A.G.D. Indicator with a .375" holding stem. The bracket allows a use of indicators with small or large range of travel. The 10X Eyepiece of the Microscope is provided with a Reticle with Cross-Hairs and Circles as well as minute divisions on the Vertical and Horizontal Axis. The same Reticle is used with the TSTVA-12 VIDEO ADAPTER. The Co-Axial Illuminator is provided with a Green Filter and an adjustable diaphragm to control Light, Color and Intensity. The Illuminator plugs directly into an 8 volt transformer provided as standard with the unit. As purchased, this Measuring Microscope will have 200X Magnification with a 20X Objective and 10X Eyepiece. Separate 10X or 40X Objectives and a 20X Eyepiece are available as alternate options, and can be ordered separately. The image in the Microscope is optically correct and all lenses are fully coated to eliminate glare. The round tubular legs allow for stability on round or flat objects. The SWING-AROUND Body on the Round Post Allows for many different Microscope Positions to facilitate its universal applications. The ZDM-1 can be converted to Video with the removal of the 10X Eyepiece and the purchase of the TSTVA-12 VIDEO ADAPTER. This adds greatly to the resolution of this unit for Z Axis Measurements. Repetitive Measurements to .0001" to .0002" are easily accomplished. Resolution at 200X is 500+ lines per millimeter and at 400X is 600 lines per millimeter.
Datasheet
Description
The Z Axis Depth Measuring Displacement Microscope was designed to measure minute variations in height that do not lend themselves to mechanical means. It is proven to be ideally suited to many applications in the electronics industry. In the semiconductor field measurement of height of the bonded portion of lead wire, measurement of Wafer bump height, measurement of height of lead frames, solder height on many applications. In electronics components measurement of steps of hybrid I.C. It was also found to be ideal for measurement of height of terminal steps on Multi-Layer P.C.Boards. Other applications include measurement of depth of minute cracks, engraving depth of printing rolls and plastic molds, depth grooves of phonograph records and computer disks, measurement of the depth of the score on beverage cans, such as beer and soft drink. The Non-Destructive Principle involved relies on a high Magnification Microscope 100, 200 or 400X with very shallow depth of field. The accuracy of the depth measurement desired determines the magnification used. This Microscope, because of its short working distance, has to use Co-Axial Illumination. This allows the user to focus on the top or bottom of the part being analyzed. This is then brought in sharp focus with the coarse and fine adjustments, then refocused at the other end of the range to be measured and the displacement read between the two points. This measuring is accomplished with a Mechanical or Electronic Indicator reading in .0001" or (2 Micron) divisions. The indicator is set and zeroed in the top of the Microscope and their displacement is recorded as the focusing is done from Point A to Point B. (This indicator is not furnished nor included in the price of the Microscope). The bracket provided will allow for any standard A.G.D. Indicator with a .375" holding stem. The bracket allows a use of indicators with small or large range of travel. The 10X Eyepiece of the Microscope is provided with a Reticle with Cross-Hairs and Circles as well as minute divisions on the Vertical and Horizontal Axis. The same Reticle is used with the TSTVA-12 VIDEO ADAPTER. The Co-Axial Illuminator is provided with a Green Filter and an adjustable diaphragm to control Light, Color and Intensity. The Illuminator plugs directly into an 8 volt transformer provided as standard with the unit. As purchased, this Measuring Microscope will have 200X Magnification with a 20X Objective and 10X Eyepiece. Separate 10X or 40X Objectives and a 20X Eyepiece are available as alternate options, and can be ordered separately. The image in the Microscope is optically correct and all lenses are fully coated to eliminate glare. The round tubular legs allow for stability on round or flat objects. The SWING-AROUND Body on the Round Post Allows for many different Microscope Positions to facilitate its universal applications. The ZDM-1 can be converted to Video with the removal of the 10X Eyepiece and the purchase of the TSTVA-12 VIDEO ADAPTER. This adds greatly to the resolution of this unit for Z Axis Measurements. Repetitive Measurements to .0001" to .0002" are easily accomplished. Resolution at 200X is 500+ lines per millimeter and at 400X is 600 lines per millimeter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depth Measuring Microscope - ZDM-1 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Depth Measuring Microscope
ZDM-1
Depth Measuring Microscope ZDM-1
The Z Axis Depth Measuring Displacement Microscope was designed to measure minute variations in height that do not lend themselves to mechanical means. It is proven to be ideally suited to many applications in the electronics industry. In the semiconductor field measurement of height of the bonded portion of lead wire, measurement of Wafer bump height, measurement of height of lead frames, solder height on many applications. In electronics components measurement of steps of hybrid I.C. It was also found to be ideal for measurement of height of terminal steps on Multi-Layer P.C.Boards. Other applications include measurement of depth of minute cracks, engraving depth of printing rolls and plastic molds, depth grooves of phonograph records and computer disks, measurement of the depth of the score on beverage cans, such as beer and soft drink. The Non-Destructive Principle involved relies on a high Magnification Microscope 100, 200 or 400X with very shallow depth of field. The accuracy of the depth measurement desired determines the magnification used. This Microscope, because of its short working distance, has to use Co-Axial Illumination. This allows the user to focus on the top or bottom of the part being analyzed. This is then brought in sharp focus with the coarse and fine adjustments, then refocused at the other end of the range to be measured and the displacement read between the two points. This measuring is accomplished with a Mechanical or Electronic Indicator reading in .0001" or (2 Micron) divisions. The indicator is set and zeroed in the top of the Microscope and their displacement is recorded as the focusing is done from Point A to Point B. (This indicator is not furnished nor included in the price of the Microscope). The bracket provided will allow for any standard A.G.D. Indicator with a .375" holding stem. The bracket allows a use of indicators with small or large range of travel. The 10X Eyepiece of the Microscope is provided with a Reticle with Cross-Hairs and Circles as well as minute divisions on the Vertical and Horizontal Axis. The same Reticle is used with the TSTVA-12 VIDEO ADAPTER. The Co-Axial Illuminator is provided with a Green Filter and an adjustable diaphragm to control Light, Color and Intensity. The Illuminator plugs directly into an 8 volt transformer provided as standard with the unit. As purchased, this Measuring Microscope will have 200X Magnification with a 20X Objective and 10X Eyepiece. Separate 10X or 40X Objectives and a 20X Eyepiece are available as alternate options, and can be ordered separately. The image in the Microscope is optically correct and all lenses are fully coated to eliminate glare. The round tubular legs allow for stability on round or flat objects. The SWING-AROUND Body on the Round Post Allows for many different Microscope Positions to facilitate its universal applications. The ZDM-1 can be converted to Video with the removal of the 10X Eyepiece and the purchase of the TSTVA-12 VIDEO ADAPTER. This adds greatly to the resolution of this unit for Z Axis Measurements. Repetitive Measurements to .0001" to .0002" are easily accomplished. Resolution at 200X is 500+ lines per millimeter and at 400X is 600 lines per millimeter.

The Z Axis Depth Measuring Displacement Microscope was designed to measure minute variations in height that do not lend themselves to mechanical means. It is proven to be ideally suited to many applications in the electronics industry. In the semiconductor field measurement of height of the bonded portion of lead wire, measurement of Wafer bump height, measurement of height of lead frames, solder height on many applications. In electronics components measurement of steps of hybrid I.C. It was also found to be ideal for measurement of height of terminal steps on Multi-Layer P.C.Boards. Other applications include measurement of depth of minute cracks, engraving depth of printing rolls and plastic molds, depth grooves of phonograph records and computer disks, measurement of the depth of the score on beverage cans, such as beer and soft drink.

The Non-Destructive Principle involved relies on a high Magnification Microscope 100, 200 or 400X with very shallow depth of field. The accuracy of the depth measurement desired determines the magnification used. This Microscope, because of its short working distance, has to use Co-Axial Illumination. This allows the user to focus on the top or bottom of the part being analyzed. This is then brought in sharp focus with the coarse and fine adjustments, then refocused at the other end of the range to be measured and the displacement read between the two points.

This measuring is accomplished with a Mechanical or Electronic Indicator reading in .0001" or (2 Micron) divisions. The indicator is set and zeroed in the top of the Microscope and their displacement is recorded as the focusing is done from Point A to Point B. (This indicator is not furnished nor included in the price of the Microscope). The bracket provided will allow for any standard A.G.D. Indicator with a .375" holding stem. The bracket allows a use of indicators with small or large range of travel.

The 10X Eyepiece of the Microscope is provided with a Reticle with Cross-Hairs and Circles as well as minute divisions on the Vertical and Horizontal Axis. The same Reticle is used with the TSTVA-12 VIDEO ADAPTER.
The Co-Axial Illuminator is provided with a Green Filter and an adjustable diaphragm to control Light, Color and Intensity. The Illuminator plugs directly into an 8 volt transformer provided as standard with the unit.
As purchased, this Measuring Microscope will have 200X Magnification with a 20X Objective and 10X Eyepiece. Separate 10X or 40X Objectives and a 20X Eyepiece are available as alternate options, and can be ordered separately. The image in the Microscope is optically correct and all lenses are fully coated to eliminate glare. The round tubular legs allow for stability on round or flat objects. The SWING-AROUND Body on the Round Post Allows for many different Microscope Positions to facilitate its universal applications.
The ZDM-1 can be converted to Video with the removal of the 10X Eyepiece and the purchase of the TSTVA-12 VIDEO ADAPTER. This adds greatly to the resolution of this unit for Z Axis Measurements. Repetitive Measurements to .0001" to .0002" are easily accomplished.
Resolution at 200X is 500+ lines per millimeter and at 400X is 600 lines per millimeter.

Supplier's Site Datasheet
Depth Measuring Microscope - ZDM-1 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Depth Measuring Microscope
ZDM-1
Depth Measuring Microscope ZDM-1
Extra 10X, 20X & 40X Objectives Available Optional 20X Eyepiece Available The Z Axis Depth Measuring Displacement Microscope was designed to measure minute variations in height that do not lend themselves to mechanical means. It is proven to be ideally suited to many applications in the electronics industry. In the semiconductor field measurement of height of the bonded portion of lead wire, measurement of Wafer bump height, measurement of height of lead frames, solder height on many applications. In electronics components measurement of steps of hybrid I.C. It was also found to be ideal for measurement of height of terminal steps on Multi-Layer P.C.Boards. Other applications include measurement of depth of minute cracks, engraving depth of printing rolls and plastic molds, depth grooves of phonograph records and computer disks, measurement of the depth of the score on beverage cans, such as beer and soft drink. The Non-Destructive Principle involved relies on a high Magnification Microscope 100, 200 or 400X with very shallow depth of field. The accuracy of the depth measurement desired determines the magnification used. This Microscope, because of its short working distance, has to use Co-Axial Illumination. This allows the user to focus on the top or bottom of the part being analyzed. This is then brought in sharp focus with the coarse and fine adjustments, then refocused at the other end of the range to be measured and the displacement read between the two points. This measuring is accomplished with a Mechanical or Electronic Indicator reading in .0001" or (2 Micron) divisions. The indicator is set and zeroed in the top of the Microscope and their displacement is recorded as the focusing is done from Point A to Point B. (This indicator is not furnished nor included in the price of the Microscope). The bracket provided will allow for any standard A.G.D. Indicator with a .375" holding stem. The bracket allows a use of indicators with small or large range of travel. The 10X Eyepiece of the Microscope is provided with a Reticle with Cross-Hairs and Circles as well as minute divisions on the Vertical and Horizontal Axis. The same Reticle is used with the TSTVA-12 VIDEO ADAPTER. The Co-Axial Illuminator is provided with a Green Filter and an adjustable diaphragm to control Light, Color and Intensity. The Illuminator plugs directly into an 8 volt transformer provided as standard with the unit. As purchased, this Measuring Microscope will have 200X Magnification with a 20X Objective and 10X Eyepiece. Separate 10X or 40X Objectives and a 20X Eyepiece are available as alternate options, and can be ordered separately. The image in the Microscope is optically correct and all lenses are fully coated to eliminate glare. The round tubular legs allow for stability on round or flat objects. The SWING-AROUND Body on the Round Post Allows for many different Microscope Positions to facilitate its universal applications. The ZDM-1 can be converted to Video with the removal of the 10X Eyepiece and the purchase of the TSTVA-12 VIDEO ADAPTER. This adds greatly to the resolution of this unit for Z Axis Measurements. Repetitive Measurements to .0001" to .0002" are easily accomplished. Resolution at 200X is 500+ lines per millimeter and at 400X is 600 lines per millimeter.
  • Extra 10X, 20X & 40X Objectives Available
  • Optional 20X Eyepiece Available

The Z Axis Depth Measuring Displacement Microscope was designed to measure minute variations in height that do not lend themselves to mechanical means. It is proven to be ideally suited to many applications in the electronics industry. In the semiconductor field measurement of height of the bonded portion of lead wire, measurement of Wafer bump height, measurement of height of lead frames, solder height on many applications. In electronics components measurement of steps of hybrid I.C. It was also found to be ideal for measurement of height of terminal steps on Multi-Layer P.C.Boards. Other applications include measurement of depth of minute cracks, engraving depth of printing rolls and plastic molds, depth grooves of phonograph records and computer disks, measurement of the depth of the score on beverage cans, such as beer and soft drink.

The Non-Destructive Principle involved relies on a high Magnification Microscope 100, 200 or 400X with very shallow depth of field. The accuracy of the depth measurement desired determines the magnification used. This Microscope, because of its short working distance, has to use Co-Axial Illumination. This allows the user to focus on the top or bottom of the part being analyzed. This is then brought in sharp focus with the coarse and fine adjustments, then refocused at the other end of the range to be measured and the displacement read between the two points.

This measuring is accomplished with a Mechanical or Electronic Indicator reading in .0001" or (2 Micron) divisions. The indicator is set and zeroed in the top of the Microscope and their displacement is recorded as the focusing is done from Point A to Point B. (This indicator is not furnished nor included in the price of the Microscope). The bracket provided will allow for any standard A.G.D. Indicator with a .375" holding stem. The bracket allows a use of indicators with small or large range of travel.

The 10X Eyepiece of the Microscope is provided with a Reticle with Cross-Hairs and Circles as well as minute divisions on the Vertical and Horizontal Axis. The same Reticle is used with the TSTVA-12 VIDEO ADAPTER.

The Co-Axial Illuminator is provided with a Green Filter and an adjustable diaphragm to control Light, Color and Intensity. The Illuminator plugs directly into an 8 volt transformer provided as standard with the unit.

As purchased, this Measuring Microscope will have 200X Magnification with a 20X Objective and 10X Eyepiece. Separate 10X or 40X Objectives and a 20X Eyepiece are available as alternate options, and can be ordered separately. The image in the Microscope is optically correct and all lenses are fully coated to eliminate glare. The round tubular legs allow for stability on round or flat objects. The SWING-AROUND Body on the Round Post Allows for many different Microscope Positions to facilitate its universal applications.

The ZDM-1 can be converted to Video with the removal of the 10X Eyepiece and the purchase of the TSTVA-12 VIDEO ADAPTER. This adds greatly to the resolution of this unit for Z Axis Measurements. Repetitive Measurements to .0001" to .0002" are easily accomplished.

Resolution at 200X is 500+ lines per millimeter and at 400X is 600 lines per millimeter.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc. Titan Tool Supply, Inc.
Product Category Microscopes Microscopes
Product Number ZDM-1 ZDM-1
Product Name Depth Measuring Microscope Depth Measuring Microscope
Application Measuring / Toolmaker / Inspection Measuring / Toolmaker / Inspection
Grade Benchtop
Features Monocular Monocular
Magnification 100 to 400 X 100 to 400 X
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 8882838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 to 200 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HC - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details