Titan Tool Supply, Inc. Stereo Microscope RX-2

Description
The RX - 2 Stereo Microscope is an EXTRA WIDE FIELD STEREO MICROSCOPE WITH UNUSUALLY LONG FOCAL LENGTHS AND GREAT DEPTH OF FIELD. The image is crisp and sharp with unexcelled natural light gathering capabilities. The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360 Degrees is possible on all adjustments with no limitations. The uses are unlimited for assembly, burring, inspection, research and electronic circuit board soldering. Its extra large field of view and great depth of field allow it to be used as a magnified viewing device for miniature machine work. It can also be incorporated into the optical system of an electron microscope as a viewer. Advantages of the RX - 2 Stereo Microscope: Pillar Stand: Aluminum base, plate 5.750" diameter, .750" thick cast base plate with .500" diameter post 7.500" long. Extra accessory rods of 5.50" and 2.50" are available. Body: Rack and Pinion focusing arrangement with adjustment up to 11" Vertically by combining the 2 long rods or 9" Horizontally, from Vertical Post by combining one short and one long rod. Binocular Tube: Diopter adjustment and variable adjustment for interpupillary adjustment. Diopter adjustment + or - 2 Diopter. Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option. Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately. Magnification: Six different magnifications are possible with the purchase of 1 extra set of eyepeices and additional objectives. Image: Right side up and optically correct. Lenses: Hard coated with color correction. Weight: 3.5 lbs.
Datasheet
Description
The RX - 2 Stereo Microscope is an EXTRA WIDE FIELD STEREO MICROSCOPE WITH UNUSUALLY LONG FOCAL LENGTHS AND GREAT DEPTH OF FIELD. The image is crisp and sharp with unexcelled natural light gathering capabilities. The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360 Degrees is possible on all adjustments with no limitations. The uses are unlimited for assembly, burring, inspection, research and electronic circuit board soldering. Its extra large field of view and great depth of field allow it to be used as a magnified viewing device for miniature machine work. It can also be incorporated into the optical system of an electron microscope as a viewer. Advantages of the RX - 2 Stereo Microscope: Pillar Stand: Aluminum base, plate 5.750" diameter, .750" thick cast base plate with .500" diameter post 7.500" long. Extra accessory rods of 5.50" and 2.50" are available. Body: Rack and Pinion focusing arrangement with adjustment up to 11" Vertically by combining the 2 long rods or 9" Horizontally, from Vertical Post by combining one short and one long rod. Binocular Tube: Diopter adjustment and variable adjustment for interpupillary adjustment. Diopter adjustment + or - 2 Diopter. Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option. Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately. Magnification: Six different magnifications are possible with the purchase of 1 extra set of eyepeices and additional objectives. Image: Right side up and optically correct. Lenses: Hard coated with color correction. Weight: 3.5 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Microscope - RX-2 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Stereo Microscope
RX-2
Stereo Microscope RX-2
The RX - 2 Stereo Microscope is an EXTRA WIDE FIELD STEREO MICROSCOPE WITH UNUSUALLY LONG FOCAL LENGTHS AND GREAT DEPTH OF FIELD. The image is crisp and sharp with unexcelled natural light gathering capabilities. The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360 Degrees is possible on all adjustments with no limitations. The uses are unlimited for assembly, burring, inspection, research and electronic circuit board soldering. Its extra large field of view and great depth of field allow it to be used as a magnified viewing device for miniature machine work. It can also be incorporated into the optical system of an electron microscope as a viewer. Advantages of the RX - 2 Stereo Microscope: Pillar Stand: Aluminum base, plate 5.750" diameter, .750" thick cast base plate with .500" diameter post 7.500" long. Extra accessory rods of 5.50" and 2.50" are available. Body: Rack and Pinion focusing arrangement with adjustment up to 11" Vertically by combining the 2 long rods or 9" Horizontally, from Vertical Post by combining one short and one long rod. Binocular Tube: Diopter adjustment and variable adjustment for interpupillary adjustment. Diopter adjustment + or - 2 Diopter. Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option. Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately. Magnification: Six different magnifications are possible with the purchase of 1 extra set of eyepeices and additional objectives. Image: Right side up and optically correct. Lenses: Hard coated with color correction. Weight: 3.5 lbs.

The RX - 2 Stereo Microscope is an EXTRA WIDE FIELD STEREO MICROSCOPE WITH UNUSUALLY LONG FOCAL LENGTHS AND GREAT DEPTH OF FIELD. The image
is crisp and sharp with unexcelled natural light gathering capabilities.

The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360 Degrees is possible on all adjustments with no limitations.

The uses are unlimited for assembly, burring, inspection, research and electronic circuit board soldering. Its extra large field of view and great depth of field allow it to be used as a magnified viewing device for miniature machine work. It can also be incorporated into the optical system of an electron microscope as a viewer.

Advantages of the RX - 2 Stereo Microscope:

  • Pillar Stand: Aluminum base, plate 5.750" diameter, .750" thick cast base plate with .500" diameter post 7.500" long. Extra accessory rods of 5.50" and 2.50" are available.
  • Body: Rack and Pinion focusing arrangement with adjustment up to 11" Vertically by combining the 2 long rods or 9" Horizontally, from Vertical Post by combining one short and one long rod.
  • Binocular Tube: Diopter adjustment and variable adjustment for interpupillary adjustment. Diopter adjustment + or - 2 Diopter.
  • Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option.
  • Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately.
  • Magnification: Six different magnifications are possible with the purchase of 1 extra set of eyepeices and additional objectives.
  • Image: Right side up and optically correct.
  • Lenses: Hard coated with color correction.
  • Weight: 3.5 lbs.
Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number RX-2
Product Name Stereo Microscope
Application Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor
Grade Benchtop; Research
Microscope Type Stereomicroscope
Objective Lenses One
Eyepiece Style Binocular
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_CR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 8882939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 to 220 X
View Details