Titan Tool Supply, Inc. Titan X Centering Microscope TITAN-CEN-X

Description
The Titan Centering Microscopes are designed for job set-up and inspection with vertical milling machines, large jig borers, boring mills, lathes, electrical discharge machines, tape-controlled machines, drill presses. Three Coordinate Measuring Machines. Titan Centering Microscopes have an upright image, optically correct from left to right so that the operator sees the workpiece with the microscope the same as without it, mistakes due to transposing or converting are eliminated. The x Series Centering Microscopes all come with hardened and ground 1/2" diameter shanks so that they are adaptable to all machines through the use of collets. It is suggested if it will be used continuously in one machine that it be fitted with its own collets. The most minute spindle run-out can be compensated for x Series Centering Microscopes. The X Series Centering Microscope uses the (3) master centering screw method where the reticle floats between the screws just below the eyepiece. Special instructions come with the unit. It is an easy matter to adjust the microscope for perfect centering every time.
Description
The Titan Centering Microscopes are designed for job set-up and inspection with vertical milling machines, large jig borers, boring mills, lathes, electrical discharge machines, tape-controlled machines, drill presses. Three Coordinate Measuring Machines. Titan Centering Microscopes have an upright image, optically correct from left to right so that the operator sees the workpiece with the microscope the same as without it, mistakes due to transposing or converting are eliminated. The x Series Centering Microscopes all come with hardened and ground 1/2" diameter shanks so that they are adaptable to all machines through the use of collets. It is suggested if it will be used continuously in one machine that it be fitted with its own collets. The most minute spindle run-out can be compensated for x Series Centering Microscopes. The X Series Centering Microscope uses the (3) master centering screw method where the reticle floats between the screws just below the eyepiece. Special instructions come with the unit. It is an easy matter to adjust the microscope for perfect centering every time.

Suppliers

Company
Product
Description
Supplier Links
Titan X Centering Microscope - TITAN-CEN-X - Titan Tool Supply, Inc.
Buffalo, NY, USA
Titan X Centering Microscope
TITAN-CEN-X
Titan X Centering Microscope TITAN-CEN-X
The Titan Centering Microscopes are designed for job set-up and inspection with vertical milling machines, large jig borers, boring mills, lathes, electrical discharge machines, tape-controlled machines, drill presses. Three Coordinate Measuring Machines. Titan Centering Microscopes have an upright image, optically correct from left to right so that the operator sees the workpiece with the microscope the same as without it, mistakes due to transposing or converting are eliminated. The x Series Centering Microscopes all come with hardened and ground 1/2" diameter shanks so that they are adaptable to all machines through the use of collets. It is suggested if it will be used continuously in one machine that it be fitted with its own collets. The most minute spindle run-out can be compensated for x Series Centering Microscopes. The X Series Centering Microscope uses the (3) master centering screw method where the reticle floats between the screws just below the eyepiece. Special instructions come with the unit. It is an easy matter to adjust the microscope for perfect centering every time.

The Titan Centering Microscopes are designed for job set-up and inspection with vertical milling machines, large jig borers, boring mills, lathes, electrical discharge machines, tape-controlled machines, drill presses. Three Coordinate Measuring Machines.

Titan Centering Microscopes have an upright image, optically correct from left to right so that the operator sees the workpiece with the microscope the same as without it, mistakes due to transposing or converting are eliminated.

The x Series Centering Microscopes all come with hardened and ground 1/2" diameter shanks so that they are adaptable to all machines through the use of collets. It is suggested if it will be used continuously in one machine that it be fitted with its own collets.

The most minute spindle run-out can be compensated for x Series Centering Microscopes. The X Series Centering Microscope uses the (3) master centering screw method where the reticle floats between the screws just below the eyepiece. Special instructions come with the unit. It is an easy matter to adjust the microscope for perfect centering every time.

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number TITAN-CEN-X
Product Name Titan X Centering Microscope
Application Measuring / Toolmaker / Inspection
Unlock Full Specs
to access all available technical data

Similar Products

JEM-120i Electron Microscope - JEM-120i - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Magnification 50 to 1500000 X
Resolution 0.2000 to 0.1400 nm (2 to 1.4 Å)
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 390742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 220 X
View Details