Titan Tool Supply, Inc. Datasheets for Borescopes
Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Borescopes: Learn more
| Product Name | Notes |
|---|---|
| C Series small-diameter borescopes are designed for general use in inspection areas with diameters as small as 0.40" (10.2mm). 6 models cover a wide range of working lengths from 6"... | |
| Model F-1 Flexible Borescope has its light source in the attached battery flashlight handle. This makes the unit completely portable and adaptable to a multiple of uses. This borescope can... | |
| The "D" Series Rigid Borescope comes complete with 4 Viewing Heads, 2 units of 40" Extension Sections. Main Body, Variable Transformer and Wooden Box. Extra: 40" Extensions: Up to 6... | |
| The "K" Series Micro Borescope is a highly unusual borescope. It is only available in the Straight Forward Viewing Model. As delivered, it is a Semi Rigid Borescope for Forward... | |
| The "L" Series Micro Rigid Borescopes are Borescopes in small diameters that are available in two diameters & two lengths. The L-1 is 0.037"(1mm). The L-2 is 0.083"(2mm). Model L-1... | |
| The H Series Rigid Borescope represents a giant step forward in Rigid Borescope development. At last, a Borescope with a Revolving Prism that allows for a 140 Degree total Field... | |
| The Titan Miniature #55 Series Rigid Borescope is a simple, inexpensive borescope series with an unusually large field of view. It comes complete with a flashlight handle and a 5.5mm... | |
| The New Titan Tool Supply, Inc. TVSG Series Videoscope comes in both a 4.5m and 6mm diameter and both 1.5m and 3.0m lenghts. It is a economical videoscope with full... | |
| The new TTSVS.6 Video Borescope (Videoscope) is an economically priced RVI unit for all types of Remote Video Inspection applications. Ideal for automotive & aviation maintenence, shipping and marine maintenence,... | |
| New High Resolution 17,000 Element imaging bundle and high power 3Watt LED battery handle. New stronger tungsten braided sheathing Built in "C" mount Video adapter into the eyepiece so there... |