Titan Tool Supply, Inc. 2D Measuring Microscope V-CAD 1

Description
Fields of application The V-CAD 1 was developed by Dr. Heinrich Schneider Messtechnik to ensure precise and fast measurement of two-dimensional geometries. The V-CAD 1 is ideally suited for measuring profiles made of plastic, aluminium, wood, rubber, rubber-metal or metal, as well as for measuring stamped parts of any kind, templates, seals, PCB and many more objects - also in serial production. The high-resolution optical equipment of all V-CAD devices ensures distortion-free measurement with excellent depth of field over the entire calibrated measuring range. In this way, even workpieces of up to 60 mm in height can be measured. Outstanding Features of the V-CAD 1 Unsurpassed measuring speed: the acquisition and analysis of measurement data only takes a few seconds Two-dimensional geometries are fully captured in one image window Monochrome ultra-high definition CCD camera ensures resolutions in the µm range Special features of the V-CAD series Large fields of view No axis movement -no wear and tear Ultra-high resolution camera with high-precision telecentric lenses Distortion-free calibrated measurement range LED incident light source optionally available Measurement and analysis software SAPHIR QD This valuable software tool enables measurement not only of individual parts, but also of several identical parts (MMi=multiple measurement identical) and several different parts (MMd=multiple measurement different) in one operation. Measurement with SAPHIR QD is easy: Once the work piece has been placed on the glass plate within the coverage area, all work pieces are automatically recognized and measured with unparallelled accuracy and precision - no tedious manual alignment is required! The software also offers tabular and graphical reporting functions along with a feature enabling reports to be displayed as overlays on the pertinent live images, complete with -good/bad- color coding.
Datasheet
Description
Fields of application The V-CAD 1 was developed by Dr. Heinrich Schneider Messtechnik to ensure precise and fast measurement of two-dimensional geometries. The V-CAD 1 is ideally suited for measuring profiles made of plastic, aluminium, wood, rubber, rubber-metal or metal, as well as for measuring stamped parts of any kind, templates, seals, PCB and many more objects - also in serial production. The high-resolution optical equipment of all V-CAD devices ensures distortion-free measurement with excellent depth of field over the entire calibrated measuring range. In this way, even workpieces of up to 60 mm in height can be measured. Outstanding Features of the V-CAD 1 Unsurpassed measuring speed: the acquisition and analysis of measurement data only takes a few seconds Two-dimensional geometries are fully captured in one image window Monochrome ultra-high definition CCD camera ensures resolutions in the µm range Special features of the V-CAD series Large fields of view No axis movement -no wear and tear Ultra-high resolution camera with high-precision telecentric lenses Distortion-free calibrated measurement range LED incident light source optionally available Measurement and analysis software SAPHIR QD This valuable software tool enables measurement not only of individual parts, but also of several identical parts (MMi=multiple measurement identical) and several different parts (MMd=multiple measurement different) in one operation. Measurement with SAPHIR QD is easy: Once the work piece has been placed on the glass plate within the coverage area, all work pieces are automatically recognized and measured with unparallelled accuracy and precision - no tedious manual alignment is required! The software also offers tabular and graphical reporting functions along with a feature enabling reports to be displayed as overlays on the pertinent live images, complete with -good/bad- color coding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2D Measuring Microscope - V-CAD 1 - Titan Tool Supply, Inc.
Buffalo, NY, USA
2D Measuring Microscope
V-CAD 1
2D Measuring Microscope V-CAD 1
Fields of application The V-CAD 1 was developed by Dr. Heinrich Schneider Messtechnik to ensure precise and fast measurement of two-dimensional geometries. The V-CAD 1 is ideally suited for measuring profiles made of plastic, aluminium, wood, rubber, rubber-metal or metal, as well as for measuring stamped parts of any kind, templates, seals, PCB and many more objects - also in serial production. The high-resolution optical equipment of all V-CAD devices ensures distortion-free measurement with excellent depth of field over the entire calibrated measuring range. In this way, even workpieces of up to 60 mm in height can be measured. Outstanding Features of the V-CAD 1 Unsurpassed measuring speed: the acquisition and analysis of measurement data only takes a few seconds Two-dimensional geometries are fully captured in one image window Monochrome ultra-high definition CCD camera ensures resolutions in the µm range Special features of the V-CAD series Large fields of view No axis movement -no wear and tear Ultra-high resolution camera with high-precision telecentric lenses Distortion-free calibrated measurement range LED incident light source optionally available Measurement and analysis software SAPHIR QD This valuable software tool enables measurement not only of individual parts, but also of several identical parts (MMi=multiple measurement identical) and several different parts (MMd=multiple measurement different) in one operation. Measurement with SAPHIR QD is easy: Once the work piece has been placed on the glass plate within the coverage area, all work pieces are automatically recognized and measured with unparallelled accuracy and precision - no tedious manual alignment is required! The software also offers tabular and graphical reporting functions along with a feature enabling reports to be displayed as overlays on the pertinent live images, complete with -good/bad- color coding.

Fields of application

The V-CAD 1 was developed by Dr. Heinrich Schneider Messtechnik to ensure precise and fast measurement of two-dimensional geometries. The V-CAD 1 is ideally suited for measuring profiles made of plastic, aluminium, wood, rubber, rubber-metal or metal, as well as for measuring stamped parts of any kind, templates, seals, PCB and many more objects - also in serial production.

The high-resolution optical equipment of all V-CAD devices ensures distortion-free measurement with excellent depth of field over the entire calibrated measuring range. In this way, even workpieces of up to 60 mm in height can be measured.

Outstanding Features of the V-CAD 1

  • Unsurpassed measuring speed: the acquisition and analysis of measurement data only takes a few seconds Two-dimensional geometries are fully captured in one image window
  • Monochrome ultra-high definition CCD camera ensures resolutions in the µm range

Special features of the V-CAD series

  • Large fields of view
  • No axis movement -no wear and tear
  • Ultra-high resolution camera with high-precision telecentric lenses
  • Distortion-free calibrated measurement range
  • LED incident light source optionally available

Measurement and analysis software SAPHIR QD

This valuable software tool enables measurement not only of individual parts, but also of several identical parts (MMi=multiple measurement identical) and several different parts (MMd=multiple measurement different) in one operation. Measurement with SAPHIR QD is easy: Once the work piece has been placed on the glass plate within the coverage area, all work pieces are automatically recognized and measured with unparallelled accuracy and precision - no tedious manual alignment is required! The software also offers tabular and graphical reporting functions along with a feature enabling reports to be displayed as overlays on the pertinent live images, complete with -good/bad- color coding.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number V-CAD 1
Product Name 2D Measuring Microscope
Application Measuring / Toolmaker / Inspection
Unlock Full Specs
to access all available technical data

Similar Products

Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 9132487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 5 to 200 X
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HC - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details