Titan Tool Supply, Inc. Wide field Stereo Microscope FX - 4

Description
This microscope has some unique advantages: Longer Focal Length, Completely adjustable stand for all situations, Larger Field of View, Superior distortion free vision, Greater Depth of Field (up to 3/16" at 10X) Stand: Material aluminum with round plastic & white plate base 7" long x 5.5" wide x 6" high. Body: Rack & Pinion focusing arrangement & adjustable to 6" height above the base plate. Binocular Tube: Inclined at 45 Degree with diopter adjustment and variable adjustment for inter-pupillary distance. Eyepieces: Super Wide Field, 10X are standard, optional are 20X purchased as extras. 10X & 20X cross hair eyepieces are also available as extras, all are color coated achromatic. Objectives: Standard with the microscope is a 2X internal, .5X, 1.5X and 2X supplemental objectives can be purchased as extras, all are color coated achromatic. Magnification: 6 different magnifications possible with the purchase of 1 extra set of eyepieces and 3 objectives. Image: Right side up - Optically correct. Adaptable to Video with the purchase of the TSTVA12-TSZM Video Adapter with built in cross hair reticle for alignment or measuring when calibrated. The improved Stereo effect of this microscope with an increased Depth of Field produces revealing three dimensional views with the FX-4 Stereo Microscope. Ideal for inspection, research, assembly, electronic components manufacturing, missile parts, burring, printed circuits inspection, wire inspection, Botany, textiles, inspection, etc.
Datasheet
Description
This microscope has some unique advantages: Longer Focal Length, Completely adjustable stand for all situations, Larger Field of View, Superior distortion free vision, Greater Depth of Field (up to 3/16" at 10X) Stand: Material aluminum with round plastic & white plate base 7" long x 5.5" wide x 6" high. Body: Rack & Pinion focusing arrangement & adjustable to 6" height above the base plate. Binocular Tube: Inclined at 45 Degree with diopter adjustment and variable adjustment for inter-pupillary distance. Eyepieces: Super Wide Field, 10X are standard, optional are 20X purchased as extras. 10X & 20X cross hair eyepieces are also available as extras, all are color coated achromatic. Objectives: Standard with the microscope is a 2X internal, .5X, 1.5X and 2X supplemental objectives can be purchased as extras, all are color coated achromatic. Magnification: 6 different magnifications possible with the purchase of 1 extra set of eyepieces and 3 objectives. Image: Right side up - Optically correct. Adaptable to Video with the purchase of the TSTVA12-TSZM Video Adapter with built in cross hair reticle for alignment or measuring when calibrated. The improved Stereo effect of this microscope with an increased Depth of Field produces revealing three dimensional views with the FX-4 Stereo Microscope. Ideal for inspection, research, assembly, electronic components manufacturing, missile parts, burring, printed circuits inspection, wire inspection, Botany, textiles, inspection, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide field Stereo Microscope - FX - 4 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Wide field Stereo Microscope
FX - 4
Wide field Stereo Microscope FX - 4
This microscope has some unique advantages: Longer Focal Length, Completely adjustable stand for all situations, Larger Field of View, Superior distortion free vision, Greater Depth of Field (up to 3/16" at 10X) Stand: Material aluminum with round plastic & white plate base 7" long x 5.5" wide x 6" high. Body: Rack & Pinion focusing arrangement & adjustable to 6" height above the base plate. Binocular Tube: Inclined at 45 Degree with diopter adjustment and variable adjustment for inter-pupillary distance. Eyepieces: Super Wide Field, 10X are standard, optional are 20X purchased as extras. 10X & 20X cross hair eyepieces are also available as extras, all are color coated achromatic. Objectives: Standard with the microscope is a 2X internal, .5X, 1.5X and 2X supplemental objectives can be purchased as extras, all are color coated achromatic. Magnification: 6 different magnifications possible with the purchase of 1 extra set of eyepieces and 3 objectives. Image: Right side up - Optically correct. Adaptable to Video with the purchase of the TSTVA12-TSZM Video Adapter with built in cross hair reticle for alignment or measuring when calibrated. The improved Stereo effect of this microscope with an increased Depth of Field produces revealing three dimensional views with the FX-4 Stereo Microscope. Ideal for inspection, research, assembly, electronic components manufacturing, missile parts, burring, printed circuits inspection, wire inspection, Botany, textiles, inspection, etc.

This microscope has some unique advantages:
Longer Focal Length, Completely adjustable stand for all situations, Larger Field of View, Superior distortion free vision, Greater Depth of Field (up to 3/16" at 10X)

  • Stand: Material aluminum with round plastic & white plate base 7" long x 5.5" wide x 6" high.
  • Body: Rack & Pinion focusing arrangement & adjustable to 6" height above the base plate.
  • Binocular Tube: Inclined at 45 Degree with diopter adjustment and variable adjustment for inter-pupillary distance.
  • Eyepieces: Super Wide Field, 10X are standard, optional are 20X purchased as extras. 10X & 20X cross hair eyepieces are also available as extras, all are color coated achromatic.
  • Objectives: Standard with the microscope is a 2X internal, .5X, 1.5X and 2X supplemental objectives can be purchased as extras, all are color coated achromatic.
  • Magnification: 6 different magnifications possible with the purchase of 1 extra set of eyepieces and 3 objectives.
  • Image: Right side up - Optically correct.
    Adaptable to Video with the purchase of the TSTVA12-TSZM Video Adapter with built in cross hair reticle for alignment or measuring when calibrated.

The improved Stereo effect of this microscope with an increased Depth of Field produces revealing three dimensional views with the FX-4 Stereo Microscope.

Ideal for inspection, research, assembly, electronic components manufacturing, missile parts, burring, printed circuits inspection, wire inspection, Botany, textiles, inspection, etc.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number FX - 4
Product Name Wide field Stereo Microscope
Application Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor
Grade Benchtop; Research
Microscope Type Stereomicroscope
Objective Lenses One
Eyepiece Style Binocular
Unlock Full Specs
to access all available technical data

Similar Products

JSM-IT210 Scanning Electron Microscope - JSM-IT210 - JEOL USA, Inc.
Specs
Microscope Type Scanning Electron Microscope
View Details
Microscopes - 2475598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 460 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details