Wiper Master, Inc. Jamco Products SB248L5 CART SERV 5IN STEEL CASTERS 24X48 SB248L5J

Description
Model Number: SB248L5, SB248T5, SB248U5 UOM: EA Size: 24" x 48" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use Tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking 1 1/2" shelf lips up for retention Clearance between shelves - 25" Overall height - 35"
Description
Model Number: SB248L5, SB248T5, SB248U5 UOM: EA Size: 24" x 48" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use Tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking 1 1/2" shelf lips up for retention Clearance between shelves - 25" Overall height - 35"

Suppliers

Company
Product
Description
Supplier Links
Jamco Products SB248L5 CART SERV 5IN STEEL CASTERS 24X48 - SB248L5J - Wiper Master, Inc.
Monsey, NY, USA
Jamco Products SB248L5 CART SERV 5IN STEEL CASTERS 24X48
SB248L5J
Jamco Products SB248L5 CART SERV 5IN STEEL CASTERS 24X48 SB248L5J
Model Number: SB248L5, SB248T5, SB248U5 UOM: EA Size: 24" x 48" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use Tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking 1 1/2" shelf lips up for retention Clearance between shelves - 25" Overall height - 35"
  • Model Number: SB248L5, SB248T5, SB248U5
  • UOM: EA
  • Size: 24" x 48"
  • Capacity: 1,200 lbs (800 lbs with Thermorubber casters)
  • Properties:
    • Rugged general use carts for transporting UPS boxes, parts, and more
    • All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use
    • Tubular handle with smooth radius bend for comfort and uniform appearance
    • Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking
    • 1 1/2" shelf lips up for retention
    • Clearance between shelves - 25"
    • Overall height - 35"
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Material Handling Carts and Trucks
Product Number SB248L5J
Product Name Jamco Products SB248L5 CART SERV 5IN STEEL CASTERS 24X48
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Sack Trucks - 6693709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details