Wiper Master, Inc. Jamco Products SB248U5J CART SERV 5IN URETHANE CASTERS 24X48 SB248U5J

Description
Model Number: SB248U5 UOM: EA Size: 24" x 48" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use Tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking 1 1/2" shelf lips up for retention Clearance between shelves - 25" Overall height - 35"
Description
Model Number: SB248U5 UOM: EA Size: 24" x 48" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use Tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking 1 1/2" shelf lips up for retention Clearance between shelves - 25" Overall height - 35"

Suppliers

Company
Product
Description
Supplier Links
Jamco Products SB248U5J CART SERV 5IN URETHANE CASTERS 24X48 - SB248U5J - Wiper Master, Inc.
Monsey, NY, USA
Jamco Products SB248U5J CART SERV 5IN URETHANE CASTERS 24X48
SB248U5J
Jamco Products SB248U5J CART SERV 5IN URETHANE CASTERS 24X48 SB248U5J
Model Number: SB248U5 UOM: EA Size: 24" x 48" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use Tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking 1 1/2" shelf lips up for retention Clearance between shelves - 25" Overall height - 35"
  • Model Number: SB248U5
  • UOM: EA
  • Size: 24" x 48"
  • Capacity: 1,200 lbs (800 lbs with Thermorubber casters)
  • Properties:
    • Rugged general use carts for transporting UPS boxes, parts, and more
    • All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use
    • Tubular handle with smooth radius bend for comfort and uniform appearance
    • Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking
    • 1 1/2" shelf lips up for retention
    • Clearance between shelves - 25"
    • Overall height - 35"
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Material Handling Carts and Trucks
Product Number SB248U5J
Product Name Jamco Products SB248U5J CART SERV 5IN URETHANE CASTERS 24X48
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Trolleys - 8517604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Length 31 inch (790 mm)
Width 16 inch (405 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details