Wiper Master, Inc. Jamco Products PG236R6 24" X 36" Steel Deck Truck PG236R6J

Description
Model Number: PG236R6 UOM: EA Size: 24" x 36" Capacity: 2,000 lb cap Properties: All welded construction (except casters and removable dividers) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 6 removable 1-1/4” tubular dividers with smooth radius bend for safety and uniform appearance; Standard 2 each: 12” high, 24” high, 36” high 7 divider pockets (each end) Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Platform flush for easy load and unload Platform height - 9” Overall height - 46"
Description
Model Number: PG236R6 UOM: EA Size: 24" x 36" Capacity: 2,000 lb cap Properties: All welded construction (except casters and removable dividers) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 6 removable 1-1/4” tubular dividers with smooth radius bend for safety and uniform appearance; Standard 2 each: 12” high, 24” high, 36” high 7 divider pockets (each end) Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Platform flush for easy load and unload Platform height - 9” Overall height - 46"

Suppliers

Company
Product
Description
Supplier Links
Jamco Products PG236R6 24" X 36" Steel Deck Truck - PG236R6J - Wiper Master, Inc.
Monsey, NY, USA
Jamco Products PG236R6 24" X 36" Steel Deck Truck
PG236R6J
Jamco Products PG236R6 24" X 36" Steel Deck Truck PG236R6J
Model Number: PG236R6 UOM: EA Size: 24" x 36" Capacity: 2,000 lb cap Properties: All welded construction (except casters and removable dividers) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 6 removable 1-1/4” tubular dividers with smooth radius bend for safety and uniform appearance; Standard 2 each: 12” high, 24” high, 36” high 7 divider pockets (each end) Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Platform flush for easy load and unload Platform height - 9” Overall height - 46"
  • Model Number: PG236R6
  • UOM: EA
  • Size: 24" x 36"
  • Capacity: 2,000 lb cap
  • Properties:
    • All welded construction (except casters and removable dividers)
    • Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use
    • 6 removable 1-1/4” tubular dividers with smooth radius bend for safety and uniform appearance; Standard 2 each: 12” high, 24” high, 36” high
    • 7 divider pockets (each end)
    • Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking
    • Platform flush for easy load and unload
    • Platform height - 9”
    • Overall height - 46"
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Material Handling Carts and Trucks
Product Number PG236R6J
Product Name Jamco Products PG236R6 24" X 36" Steel Deck Truck
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details