Wiper Master, Inc. Jamco Products PG360R6 30" x 60" Steel Deck Truck PG360R6J

Description
Model Number: PG360R6 UOM: EA Size: 30" x 60" Capacity: 2,000 lb cap Properties: All welded construction (except casters and removable dividers) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 6 removable 1-1/4” tubular dividers with smooth radius bend for safety and uniform appearance; Standard 2 each: 12” high, 24” high, 36” high 7 divider pockets (each end) Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Platform flush for easy load and unload Platform height - 9” Overall height - 46"
Description
Model Number: PG360R6 UOM: EA Size: 30" x 60" Capacity: 2,000 lb cap Properties: All welded construction (except casters and removable dividers) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 6 removable 1-1/4” tubular dividers with smooth radius bend for safety and uniform appearance; Standard 2 each: 12” high, 24” high, 36” high 7 divider pockets (each end) Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Platform flush for easy load and unload Platform height - 9” Overall height - 46"

Suppliers

Company
Product
Description
Supplier Links
Jamco Products PG360R6 30" x 60" Steel Deck Truck - PG360R6J - Wiper Master, Inc.
Monsey, NY, USA
Jamco Products PG360R6 30" x 60" Steel Deck Truck
PG360R6J
Jamco Products PG360R6 30" x 60" Steel Deck Truck PG360R6J
Model Number: PG360R6 UOM: EA Size: 30" x 60" Capacity: 2,000 lb cap Properties: All welded construction (except casters and removable dividers) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 6 removable 1-1/4” tubular dividers with smooth radius bend for safety and uniform appearance; Standard 2 each: 12” high, 24” high, 36” high 7 divider pockets (each end) Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Platform flush for easy load and unload Platform height - 9” Overall height - 46"
  • Model Number: PG360R6
  • UOM: EA
  • Size: 30" x 60"
  • Capacity: 2,000 lb cap
  • Properties:
    • All welded construction (except casters and removable dividers)
    • Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use
    • 6 removable 1-1/4” tubular dividers with smooth radius bend for safety and uniform appearance; Standard 2 each: 12” high, 24” high, 36” high
    • 7 divider pockets (each end)
    • Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking
    • Platform flush for easy load and unload
    • Platform height - 9”
    • Overall height - 46"
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Material Handling Carts and Trucks
Product Number PG360R6J
Product Name Jamco Products PG360R6 30" x 60" Steel Deck Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Sack Trucks - 252012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 198 lbs (90 kg)
Material Steel
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details