Wiper Master, Inc. Jamco Products PT360U5 PLTFRM TRUCK 5IN URETHANE CASTERS PT360U5J

Description
Model Number: PT360U5 UOM: EA Size: 30" x 60" Capacity: 1,200 lbs (800 lbs with Thermorubber Casters) Properties: All welded construction (except casters and removable handle) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 1 1/4" tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Flush Platform Platform height - 8" Handle height above deck - 30"
Description
Model Number: PT360U5 UOM: EA Size: 30" x 60" Capacity: 1,200 lbs (800 lbs with Thermorubber Casters) Properties: All welded construction (except casters and removable handle) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 1 1/4" tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Flush Platform Platform height - 8" Handle height above deck - 30"

Suppliers

Company
Product
Description
Supplier Links
Jamco Products PT360U5 PLTFRM TRUCK 5IN URETHANE CASTERS - PT360U5J - Wiper Master, Inc.
Monsey, NY, USA
Jamco Products PT360U5 PLTFRM TRUCK 5IN URETHANE CASTERS
PT360U5J
Jamco Products PT360U5 PLTFRM TRUCK 5IN URETHANE CASTERS PT360U5J
Model Number: PT360U5 UOM: EA Size: 30" x 60" Capacity: 1,200 lbs (800 lbs with Thermorubber Casters) Properties: All welded construction (except casters and removable handle) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 1 1/4" tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Flush Platform Platform height - 8" Handle height above deck - 30"
  • Model Number: PT360U5
  • UOM: EA
  • Size: 30" x 60"
  • Capacity: 1,200 lbs (800 lbs with Thermorubber Casters)
  • Properties:
    • All welded construction (except casters and removable handle)
    • Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use
    • 1 1/4" tubular handle with smooth radius bend for comfort and uniform appearance
    • Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking
    • Flush Platform
    • Platform height - 8"
    • Handle height above deck - 30"
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Material Handling Carts and Trucks
Product Number PT360U5J
Product Name Jamco Products PT360U5 PLTFRM TRUCK 5IN URETHANE CASTERS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Sack Trucks - 2837101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details