Wiper Master, Inc. Rubbermaid 131400BK Utility-Duty Rotational Tilt Truck(Each) 131400BKRM

Description
UOM: EA Properties: Constructed using the Rotational Molding technique, which creates consistent wall thickness, seamless parts and strong outside corners Employers appreciate the effective use of manpower as a single operator can transport and dump heavy loads Easy to handle and maneuver through commercial doorways and onto elevators The inset wheels protect walls, fixtures and patrons Its smooth surface is easy to clean and resists pitting and corroding Color: Black 721/4"L x 433/4"H x 331/2" W
Description
UOM: EA Properties: Constructed using the Rotational Molding technique, which creates consistent wall thickness, seamless parts and strong outside corners Employers appreciate the effective use of manpower as a single operator can transport and dump heavy loads Easy to handle and maneuver through commercial doorways and onto elevators The inset wheels protect walls, fixtures and patrons Its smooth surface is easy to clean and resists pitting and corroding Color: Black 721/4"L x 433/4"H x 331/2" W

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 131400BK Utility-Duty Rotational Tilt Truck(Each) - 131400BKRM - Wiper Master, Inc.
Monsey, NY, USA
Rubbermaid 131400BK Utility-Duty Rotational Tilt Truck(Each)
131400BKRM
Rubbermaid 131400BK Utility-Duty Rotational Tilt Truck(Each) 131400BKRM
UOM: EA Properties: Constructed using the Rotational Molding technique, which creates consistent wall thickness, seamless parts and strong outside corners Employers appreciate the effective use of manpower as a single operator can transport and dump heavy loads Easy to handle and maneuver through commercial doorways and onto elevators The inset wheels protect walls, fixtures and patrons Its smooth surface is easy to clean and resists pitting and corroding Color: Black 721/4"L x 433/4"H x 331/2" W
  • UOM: EA
  • Properties:
    • Constructed using the Rotational Molding technique, which creates consistent wall thickness, seamless parts and strong outside corners
    • Employers appreciate the effective use of manpower as a single operator can transport and dump heavy loads
    • Easy to handle and maneuver through commercial doorways and onto elevators
    • The inset wheels protect walls, fixtures and patrons
    • Its smooth surface is easy to clean and resists pitting and corroding
    • Color: Black
    • 721/4"L x 433/4"H x 331/2" W
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Material Handling Carts and Trucks
Product Number 131400BKRM
Product Name Rubbermaid 131400BK Utility-Duty Rotational Tilt Truck(Each)
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Trucks - 6843844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 5512 lbs (2500 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details