Wiper Master, Inc. Rubbermaid 450088BKRM 2 Shelf Black Utility Carts(Each) 450088BKRM

Description
UOM: EA Color: Black Properties: Capacity: 500 lb Perfect for transporting equipment and heavy loads User Friendly: Standard cup holder and storage compartments on top shelf Easy Installation: Universal uprights make installation quick and easy Deep shelves securely hold contents Better Design: Rounded corners help protect walls and furniture Sturdy Construction: Structural foam construction won't rust, dent, chip, or peel Lightweight and Maneuverable: Includes 5" diameter, non-marking casters (2 fixed and 2 swivel) Assembly required 39"L x 33 1/4"H x 17 7/8"W
Description
UOM: EA Color: Black Properties: Capacity: 500 lb Perfect for transporting equipment and heavy loads User Friendly: Standard cup holder and storage compartments on top shelf Easy Installation: Universal uprights make installation quick and easy Deep shelves securely hold contents Better Design: Rounded corners help protect walls and furniture Sturdy Construction: Structural foam construction won't rust, dent, chip, or peel Lightweight and Maneuverable: Includes 5" diameter, non-marking casters (2 fixed and 2 swivel) Assembly required 39"L x 33 1/4"H x 17 7/8"W

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 450088BKRM 2 Shelf Black Utility Carts(Each) - 450088BKRM - Wiper Master, Inc.
Monsey, NY, USA
Rubbermaid 450088BKRM 2 Shelf Black Utility Carts(Each)
450088BKRM
Rubbermaid 450088BKRM 2 Shelf Black Utility Carts(Each) 450088BKRM
UOM: EA Color: Black Properties: Capacity: 500 lb Perfect for transporting equipment and heavy loads User Friendly: Standard cup holder and storage compartments on top shelf Easy Installation: Universal uprights make installation quick and easy Deep shelves securely hold contents Better Design: Rounded corners help protect walls and furniture Sturdy Construction: Structural foam construction won't rust, dent, chip, or peel Lightweight and Maneuverable: Includes 5" diameter, non-marking casters (2 fixed and 2 swivel) Assembly required 39"L x 33 1/4"H x 17 7/8"W
  • UOM: EA
  • Color: Black
  • Properties:
    • Capacity: 500 lb
    • Perfect for transporting equipment and heavy loads
    • User Friendly: Standard cup holder and storage compartments on top shelf
    • Easy Installation: Universal uprights make installation quick and easy
    • Deep shelves securely hold contents
    • Better Design: Rounded corners help protect walls and furniture
    • Sturdy Construction: Structural foam construction won't rust, dent, chip, or peel
    • Lightweight and Maneuverable: Includes 5" diameter, non-marking casters (2 fixed and 2 swivel)
    • Assembly required
    • 39"L x 33 1/4"H x 17 7/8"W
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Material Handling Carts and Trucks
Product Number 450088BKRM
Product Name Rubbermaid 450088BKRM 2 Shelf Black Utility Carts(Each)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details