Wiper Master, Inc. Rubbermaid 449700BK Convertible Platform Truck, 24" x 449700BKRM

Description
Model Number: 4497 UOM: EA Size: 24" x 52" Color: Black Properties: Unique, convertible design quickly transforms the bulk load capacity of a standard platform truck to the functionality of a heavy-duty 2-shelf utility cart Three product configurations in one: 24” x 52” Platform or U-boat Truck, 1000 lb. capacity, 24” x 44” Heavy Duty Two-Shelf Utility Cart, 750 lb. capacity Push button release latch easily provides convertibility Unique slide locking latches prevent unintended handle removal Duramold™ precision engineered resin and metal composite structure for unsurpassed durability and service life Molded-in tie-down slots for load security Textured deck surface reduces load slippage Perimeter deck channel retains small items Retainer clips prevent unintended handle removal Powder coated steel handle/frame for optimum service life 2 fixed, 2 swivel casters for optimal control and maneuverability Pneumatic provides cushioned ride, quiet operation, indoors and out
Description
Model Number: 4497 UOM: EA Size: 24" x 52" Color: Black Properties: Unique, convertible design quickly transforms the bulk load capacity of a standard platform truck to the functionality of a heavy-duty 2-shelf utility cart Three product configurations in one: 24” x 52” Platform or U-boat Truck, 1000 lb. capacity, 24” x 44” Heavy Duty Two-Shelf Utility Cart, 750 lb. capacity Push button release latch easily provides convertibility Unique slide locking latches prevent unintended handle removal Duramold™ precision engineered resin and metal composite structure for unsurpassed durability and service life Molded-in tie-down slots for load security Textured deck surface reduces load slippage Perimeter deck channel retains small items Retainer clips prevent unintended handle removal Powder coated steel handle/frame for optimum service life 2 fixed, 2 swivel casters for optimal control and maneuverability Pneumatic provides cushioned ride, quiet operation, indoors and out

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 449700BK Convertible Platform Truck, 24" x - 449700BKRM - Wiper Master, Inc.
Monsey, NY, USA
Rubbermaid 449700BK Convertible Platform Truck, 24" x
449700BKRM
Rubbermaid 449700BK Convertible Platform Truck, 24" x 449700BKRM
Model Number: 4497 UOM: EA Size: 24" x 52" Color: Black Properties: Unique, convertible design quickly transforms the bulk load capacity of a standard platform truck to the functionality of a heavy-duty 2-shelf utility cart Three product configurations in one: 24” x 52” Platform or U-boat Truck, 1000 lb. capacity, 24” x 44” Heavy Duty Two-Shelf Utility Cart, 750 lb. capacity Push button release latch easily provides convertibility Unique slide locking latches prevent unintended handle removal Duramold™ precision engineered resin and metal composite structure for unsurpassed durability and service life Molded-in tie-down slots for load security Textured deck surface reduces load slippage Perimeter deck channel retains small items Retainer clips prevent unintended handle removal Powder coated steel handle/frame for optimum service life 2 fixed, 2 swivel casters for optimal control and maneuverability Pneumatic provides cushioned ride, quiet operation, indoors and out
  • Model Number: 4497
  • UOM: EA
  • Size: 24" x 52"
  • Color: Black
  • Properties:
    • Unique, convertible design quickly transforms the bulk load capacity of a standard platform truck to the functionality of a heavy-duty 2-shelf utility cart
    • Three product configurations in one: 24” x 52” Platform or U-boat Truck, 1000 lb. capacity, 24” x 44” Heavy Duty Two-Shelf Utility Cart, 750 lb. capacity
    • Push button release latch easily provides convertibility
    • Unique slide locking latches prevent unintended handle removal
    • Duramold™ precision engineered resin and metal composite structure for unsurpassed durability and service life
    • Molded-in tie-down slots for load security
    • Textured deck surface reduces load slippage
    • Perimeter deck channel retains small items
    • Retainer clips prevent unintended handle removal
    • Powder coated steel handle/frame for optimum service life
    • 2 fixed, 2 swivel casters for optimal control and maneuverability
    • Pneumatic provides cushioned ride, quiet operation, indoors and out
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Material Handling Carts and Trucks
Product Number 449700BKRM
Product Name Rubbermaid 449700BK Convertible Platform Truck, 24" x
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 7898542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 to 331 lbs (50 to 150 kg)
Material Aluminum
Length 35 inch (890 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details