Wiper Master, Inc. Rubbermaid 130600BK Heavy-Duty Rotational Tilt Truck(Each) 130600BKRM

Description
UOM: EA Properties: Constructed using the Rotational Molding technique, which creates consistent wall thickness, seamless parts and strong outside corners Employers appreciate the effective use of manpower as a single operator can transport and dump heavy loads Easy to handle and maneuver through commercial doorways and onto elevators The inset wheels protect walls, fixtures and patrons Its smooth surface is easy to clean and resists pitting and corroding Color: Black 601/2"L x 385/8"H x 28"W
Description
UOM: EA Properties: Constructed using the Rotational Molding technique, which creates consistent wall thickness, seamless parts and strong outside corners Employers appreciate the effective use of manpower as a single operator can transport and dump heavy loads Easy to handle and maneuver through commercial doorways and onto elevators The inset wheels protect walls, fixtures and patrons Its smooth surface is easy to clean and resists pitting and corroding Color: Black 601/2"L x 385/8"H x 28"W

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 130600BK Heavy-Duty Rotational Tilt Truck(Each) - 130600BKRM - Wiper Master, Inc.
Monsey, NY, USA
Rubbermaid 130600BK Heavy-Duty Rotational Tilt Truck(Each)
130600BKRM
Rubbermaid 130600BK Heavy-Duty Rotational Tilt Truck(Each) 130600BKRM
UOM: EA Properties: Constructed using the Rotational Molding technique, which creates consistent wall thickness, seamless parts and strong outside corners Employers appreciate the effective use of manpower as a single operator can transport and dump heavy loads Easy to handle and maneuver through commercial doorways and onto elevators The inset wheels protect walls, fixtures and patrons Its smooth surface is easy to clean and resists pitting and corroding Color: Black 601/2"L x 385/8"H x 28"W
  • UOM: EA
  • Properties:
    • Constructed using the Rotational Molding technique, which creates consistent wall thickness, seamless parts and strong outside corners
    • Employers appreciate the effective use of manpower as a single operator can transport and dump heavy loads
    • Easy to handle and maneuver through commercial doorways and onto elevators
    • The inset wheels protect walls, fixtures and patrons
    • Its smooth surface is easy to clean and resists pitting and corroding
    • Color: Black
    • 601/2"L x 385/8"H x 28"W
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Material Handling Carts and Trucks
Product Number 130600BKRM
Product Name Rubbermaid 130600BK Heavy-Duty Rotational Tilt Truck(Each)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Sack Trucks - 6211701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details