Wiper Master, Inc. Jamco Products SB236T5J CART SERV 5IN THERMORUBBER CASTERS SB236T5J

Description
Model Number: SB236T5, UOM: EA Size: 24" x 36" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use Tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking 1 1/2" shelf lips up for retention Clearance between shelves - 25" Overall height - 35"
Description
Model Number: SB236T5, UOM: EA Size: 24" x 36" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use Tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking 1 1/2" shelf lips up for retention Clearance between shelves - 25" Overall height - 35"

Suppliers

Company
Product
Description
Supplier Links
Jamco Products SB236T5J CART SERV 5IN THERMORUBBER CASTERS - SB236T5J - Wiper Master, Inc.
Monsey, NY, USA
Jamco Products SB236T5J CART SERV 5IN THERMORUBBER CASTERS
SB236T5J
Jamco Products SB236T5J CART SERV 5IN THERMORUBBER CASTERS SB236T5J
Model Number: SB236T5, UOM: EA Size: 24" x 36" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use Tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking 1 1/2" shelf lips up for retention Clearance between shelves - 25" Overall height - 35"
  • Model Number: SB236T5,
  • UOM: EA
  • Size: 24" x 36"
  • Capacity: 1,200 lbs (800 lbs with Thermorubber casters)
  • Properties:
    • Rugged general use carts for transporting UPS boxes, parts, and more
    • All welded construction (except casters), with durable 12 gauge steel shelves, 3/16" thick angle corners, and 12 gauge caster mounts for long lasting use
    • Tubular handle with smooth radius bend for comfort and uniform appearance
    • Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking
    • 1 1/2" shelf lips up for retention
    • Clearance between shelves - 25"
    • Overall height - 35"
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Material Handling Carts and Trucks
Product Number SB236T5J
Product Name Jamco Products SB236T5J CART SERV 5IN THERMORUBBER CASTERS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Dollies - 2542634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 12000 lbs (5442 kg)
Length 16 inch (415 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details