Wiper Master, Inc. Jamco Products PT360T5 PLTFRM TRUCK 5IN THERMORUBBER CASTERS PT360T5J

Description
Model Number: PT360T5, UOM: EA Size: 30" x 60" Capacity: 1,200 lbs (800 lbs with Thermorubber Casters) Properties: All welded construction (except casters and removable handle) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 1 1/4" tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Flush Platform Platform height - 8" Handle height above deck - 30"
Description
Model Number: PT360T5, UOM: EA Size: 30" x 60" Capacity: 1,200 lbs (800 lbs with Thermorubber Casters) Properties: All welded construction (except casters and removable handle) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 1 1/4" tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Flush Platform Platform height - 8" Handle height above deck - 30"

Suppliers

Company
Product
Description
Supplier Links
Jamco Products PT360T5 PLTFRM TRUCK 5IN THERMORUBBER CASTERS - PT360T5J - Wiper Master, Inc.
Monsey, NY, USA
Jamco Products PT360T5 PLTFRM TRUCK 5IN THERMORUBBER CASTERS
PT360T5J
Jamco Products PT360T5 PLTFRM TRUCK 5IN THERMORUBBER CASTERS PT360T5J
Model Number: PT360T5, UOM: EA Size: 30" x 60" Capacity: 1,200 lbs (800 lbs with Thermorubber Casters) Properties: All welded construction (except casters and removable handle) Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use 1 1/4" tubular handle with smooth radius bend for comfort and uniform appearance Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking Flush Platform Platform height - 8" Handle height above deck - 30"
  • Model Number: PT360T5,
  • UOM: EA
  • Size: 30" x 60"
  • Capacity: 1,200 lbs (800 lbs with Thermorubber Casters)
  • Properties:
    • All welded construction (except casters and removable handle)
    • Durable 12 gauge steel platform, and 12 gauge caster mounts for long lasting use
    • 1 1/4" tubular handle with smooth radius bend for comfort and uniform appearance
    • Bolt on casters, 2 swivel & 2 rigid, for easy replacement and superior cart tracking
    • Flush Platform
    • Platform height - 8"
    • Handle height above deck - 30"
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Material Handling Carts and Trucks
Product Number PT360T5J
Product Name Jamco Products PT360T5 PLTFRM TRUCK 5IN THERMORUBBER CASTERS
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Dollies - 6693702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 220 lbs (100 kg)
Length 24 inch (600 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details