Clark Solutions Series 110 Pressure Transmitter

Description
The Series 110 Sanitary Pressure Transmitter is designed for heavy duty sanitary applications where high accuracy and durability are required. Using diffused semiconductor sensor technology, these transducers are stable, accurate, shock resistant and extremely durable. The housing is constructed of 316SS and welded to the process connection for greater strength and integrity. The available 1-1/2 inch or 2 inch Tri-Clamp® connection, with its integral cooling extension, is 316L stainless steel and wetted parts are electro-polished to Ra25 micro-inch or better. Series 110 Sanitary Transmitters meet 3A requirements for the food & beverage, dairy, pharmaceutical and biotechnology industries in addition to ASME BPE-2002 and are CE compliant. A final electrical output and calibration inspection is performed on all transmitters prior to shipment to ensure 100% “out-of-the-box” reliability.
Datasheet
Description
The Series 110 Sanitary Pressure Transmitter is designed for heavy duty sanitary applications where high accuracy and durability are required. Using diffused semiconductor sensor technology, these transducers are stable, accurate, shock resistant and extremely durable. The housing is constructed of 316SS and welded to the process connection for greater strength and integrity. The available 1-1/2 inch or 2 inch Tri-Clamp® connection, with its integral cooling extension, is 316L stainless steel and wetted parts are electro-polished to Ra25 micro-inch or better. Series 110 Sanitary Transmitters meet 3A requirements for the food & beverage, dairy, pharmaceutical and biotechnology industries in addition to ASME BPE-2002 and are CE compliant. A final electrical output and calibration inspection is performed on all transmitters prior to shipment to ensure 100% “out-of-the-box” reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 110 Pressure Transmitter -  - Clark Solutions
Hudson, MA, USA
Series 110 Pressure Transmitter
Series 110 Pressure Transmitter
The Series 110 Sanitary Pressure Transmitter is designed for heavy duty sanitary applications where high accuracy and durability are required. Using diffused semiconductor sensor technology, these transducers are stable, accurate, shock resistant and extremely durable. The housing is constructed of 316SS and welded to the process connection for greater strength and integrity. The available 1-1/2 inch or 2 inch Tri-Clamp® connection, with its integral cooling extension, is 316L stainless steel and wetted parts are electro-polished to Ra25 micro-inch or better. Series 110 Sanitary Transmitters meet 3A requirements for the food & beverage, dairy, pharmaceutical and biotechnology industries in addition to ASME BPE-2002 and are CE compliant. A final electrical output and calibration inspection is performed on all transmitters prior to shipment to ensure 100% “out-of-the-box” reliability.

The Series 110 Sanitary Pressure Transmitter is designed for heavy duty sanitary applications where high accuracy and durability are required. Using diffused semiconductor sensor technology, these transducers are stable, accurate, shock resistant and extremely durable.

The housing is constructed of 316SS and welded to the process connection for greater strength and integrity. The available 1-1/2 inch or 2 inch Tri-Clamp® connection, with its integral cooling extension, is 316L stainless steel and wetted parts are electro-polished to Ra25 micro-inch or better.

Series 110 Sanitary Transmitters meet 3A requirements for the food & beverage, dairy, pharmaceutical and biotechnology industries in addition to ASME BPE-2002 and are CE compliant.

A final electrical output and calibration inspection is performed on all transmitters prior to shipment to ensure 100% “out-of-the-box” reliability.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Pressure Transmitters
Product Name Series 110 Pressure Transmitter
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Gauge; Compound; Vacuum
Media Liquid; Gas; Sanitary
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Pressure transmitter - SPTE-P10R-S4-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Multivariable Transmitter - Model 266JRH - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details