Clark Solutions Series 100 Pressure Transmitter

Description
The 100 series current output pressure transmitters were designed to provide a previously unequalled level of performance, utilizing Piezo Resistive or Thin film sensor technology dependent on pressure range. 100 Series Transducers are highly accurate, shock resistant and extremely stable over a long period of time. EMC, electromagnetic compatibility, to IEC 1000 has been engineered in as a standard feature along with reverse polarity, overvoltage, and short circuit protection. Advanced manufacturing techniques combined with technologically advanced standard features allow NOSHOK to offer a level of performance previously found only on transducers costing hundreds of dollars more. A final electrical output and calibration inspection is performed on all NOSHOK Transducers and Transmitters after final assembly and prior to shipment to insure 100% "out of the box" reliability.
Datasheet
Description
The 100 series current output pressure transmitters were designed to provide a previously unequalled level of performance, utilizing Piezo Resistive or Thin film sensor technology dependent on pressure range. 100 Series Transducers are highly accurate, shock resistant and extremely stable over a long period of time. EMC, electromagnetic compatibility, to IEC 1000 has been engineered in as a standard feature along with reverse polarity, overvoltage, and short circuit protection. Advanced manufacturing techniques combined with technologically advanced standard features allow NOSHOK to offer a level of performance previously found only on transducers costing hundreds of dollars more. A final electrical output and calibration inspection is performed on all NOSHOK Transducers and Transmitters after final assembly and prior to shipment to insure 100% "out of the box" reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 100 Pressure Transmitter -  - Clark Solutions
Hudson, MA, USA
Series 100 Pressure Transmitter
Series 100 Pressure Transmitter
The 100 series current output pressure transmitters were designed to provide a previously unequalled level of performance, utilizing Piezo Resistive or Thin film sensor technology dependent on pressure range. 100 Series Transducers are highly accurate, shock resistant and extremely stable over a long period of time. EMC, electromagnetic compatibility, to IEC 1000 has been engineered in as a standard feature along with reverse polarity, overvoltage, and short circuit protection. Advanced manufacturing techniques combined with technologically advanced standard features allow NOSHOK to offer a level of performance previously found only on transducers costing hundreds of dollars more. A final electrical output and calibration inspection is performed on all NOSHOK Transducers and Transmitters after final assembly and prior to shipment to insure 100% "out of the box" reliability.

The 100 series current output pressure transmitters were designed to provide a previously unequalled level of performance, utilizing Piezo Resistive or Thin film sensor technology dependent on pressure range. 100 Series Transducers are highly accurate, shock resistant and extremely stable over a long period of time. EMC, electromagnetic compatibility, to IEC 1000 has been engineered in as a standard feature along with reverse polarity, overvoltage, and short circuit protection.

Advanced manufacturing techniques combined with technologically advanced standard features allow NOSHOK to offer a level of performance previously found only on transducers costing hundreds of dollars more.

A final electrical output and calibration inspection is performed on all NOSHOK Transducers and Transmitters after final assembly and prior to shipment to insure 100% "out of the box" reliability.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Pressure Transmitters
Product Name Series 100 Pressure Transmitter
Signal Output Analog Current
Sensor Technology Semiconductor Piezoresistive (optional feature); Thin Film (optional feature)
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Compound; Vacuum (optional feature)
Media Liquid; Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Differential Pressure Transmitter - Model 266DSH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Negative Pressure
View Details