Clark Solutions 694 Series Differential Pressure Transmitter 694.912115010

Description
Type 694 series differential pressure transmitters incorporate a proven diaphragm driven ceramic fulcrum lever technology. They deliver calibrated, temperature-compensa ted sensor signals, available as standard 4-20 mA current output. They are ideal for registering low static pressures and air flow in air conditioning systems and for the measurement of pressure relationships in environmental, laboratory and clean-room applications.
Datasheet
Description
Type 694 series differential pressure transmitters incorporate a proven diaphragm driven ceramic fulcrum lever technology. They deliver calibrated, temperature-compensa ted sensor signals, available as standard 4-20 mA current output. They are ideal for registering low static pressures and air flow in air conditioning systems and for the measurement of pressure relationships in environmental, laboratory and clean-room applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
694 Series Differential Pressure Transmitter - 694.912115010 - Clark Solutions
Hudson, MA, USA
694 Series Differential Pressure Transmitter
694.912115010
694 Series Differential Pressure Transmitter 694.912115010
Type 694 series differential pressure transmitters incorporate a proven diaphragm driven ceramic fulcrum lever technology. They deliver calibrated, temperature-compensa ted sensor signals, available as standard 4-20 mA current output. They are ideal for registering low static pressures and air flow in air conditioning systems and for the measurement of pressure relationships in environmental, laboratory and clean-room applications.

Type 694 series differential pressure transmitters incorporate a proven diaphragm driven ceramic fulcrum lever technology. They deliver calibrated, temperature-compensated sensor signals, available as standard 4-20 mA current output. They are ideal for registering low static pressures and air flow in air conditioning systems and for the measurement of pressure relationships in environmental, laboratory and clean-room applications.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Pressure Transmitters
Product Number 694.912115010
Product Name 694 Series Differential Pressure Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Unlock Full Specs
to access all available technical data

Similar Products

Multivariable Transmitter - Model 266JRT - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pressure sensors & Load sensors - Pressure transmitters - 984A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details