The type 400 series pressure transmitters, with its unique proven ceramic fulcrum lever technology, has adjusted, temperature compensated sensor signals, available as a voltage output.
The (VDC) voltage output is an amplified, linear signal suitable for direct processing in electronic control systems.
They are for use with air and non-corrosive gases.
| Clark Solutions | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Name | 400 Series Low Differential Pressure Transmitter |
| Signal Output | Analog Voltage |
| Sensor Technology | Mechanical Deflection |
| Pressure Measurement | Differential |
| Media | Gas |