Clark Solutions 692 Series Differential Pressure Transmitter 692.914

Description
The differential pressure transmitter series 692 incorporates proven, unique ceramic sensor technology. The units feature calibrated and amplified sensor signals that are available as standard voltage or current outputs. The housing is stainless steel or PVDF and a variety of seal elastomers are offered to accommodate different liquid and gas media. Series 692 transmitters are ideal for monitoring pumps and pressure drops in HVAC chilled water and process systems as well as various other tank level monitoring and control applications.
Datasheet
Description
The differential pressure transmitter series 692 incorporates proven, unique ceramic sensor technology. The units feature calibrated and amplified sensor signals that are available as standard voltage or current outputs. The housing is stainless steel or PVDF and a variety of seal elastomers are offered to accommodate different liquid and gas media. Series 692 transmitters are ideal for monitoring pumps and pressure drops in HVAC chilled water and process systems as well as various other tank level monitoring and control applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
692 Series Differential Pressure Transmitter - 692.914 - Clark Solutions
Hudson, MA, USA
692 Series Differential Pressure Transmitter
692.914
692 Series Differential Pressure Transmitter 692.914
The differential pressure transmitter series 692 incorporates proven, unique ceramic sensor technology. The units feature calibrated and amplified sensor signals that are available as standard voltage or current outputs. The housing is stainless steel or PVDF and a variety of seal elastomers are offered to accommodate different liquid and gas media. Series 692 transmitters are ideal for monitoring pumps and pressure drops in HVAC chilled water and process systems as well as various other tank level monitoring and control applications.

The differential pressure transmitter series 692 incorporates proven, unique ceramic sensor technology. The units feature calibrated and amplified sensor signals that are available as standard voltage or current outputs.

The housing is stainless steel or PVDF and a variety of seal elastomers are offered to accommodate different liquid and gas media.

Series 692 transmitters are ideal for monitoring pumps and pressure drops in HVAC chilled water and process systems as well as various other tank level monitoring and control applications.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Pressure Transmitters
Product Number 692.914
Product Name 692 Series Differential Pressure Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Unlock Full Specs
to access all available technical data

Similar Products

Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Gauge Pressure Transmitter - Model 261GN - ABB Measurement & Analytics
Specs
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details