Mydax, Inc. Datasheets for Chillers (industrial)

Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more

Product Name Notes
Temperature Range +0°C to +20°C Number of Channels 1 Cooling Capacity 26 KW at +5°C Heating Capacity - Temperature Stability ± 0.5°C or better Fluid (HTF) Ethylene Glycol / Water...
Temperature Range +10°C to +20°C Number of Channels 1 Cooling Capacity 586 Watts at +10°C Heating Capacity - Temperature Stability ± 0.4°C or better Fluid (HTF) Deuterium Oxide / Methanol...
Temperature Range +10°C to +40°C Number of Channels 1 Cooling Capacity 6.5 KW at +15°C Heating Capacity - Temperature Stability ± 0.25°C or better Fluid (HTF) 80/20 Propylene Glycol/Water Reservoir...
Temperature Range +15°C to +30°C Number of Channels 1 Cooling Capacity 65 KW at +20°C Heating Capacity 3 KW Temperature Stability ± 0.05°C or better Fluid (HTF) Water Reservoir Volume...
Temperature Range +15°C to +35°C Number of Channels 2 Cooling Capacity 885 Watts @ +28°C (Loop 1) 1465 Watts @ +28°C (Loop 1) Heating Capacity 2 KW each Loop Temperature...
Temperature Range +15°C to +40°C Number of Channels 1 Cooling Capacity 22 KW +21°C fluid Heating Capacity 10 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Water Reservoir Volume...
Temperature Range +18°C to +32°C Number of Channels 3 Cooling Capacity 6 KW Total, 2 KW loops 1 & 2 4 KW loop 3 at +20°C Heating Capacity 2 KW...
Temperature Range +4.5°C to +21°C Number of Channels 1 Cooling Capacity 8.8 KW at +16 °C Heating Capacity - Temperature Stability ± 0.5°C or better Fluid (HTF) 50/50 Propylene Glycol/Water...
Temperature Range +8°C to +40°C Number of Channels 1 Cooling Capacity 44 KW at +8°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) DI Water Reservoir...
Temperature Range -15°C to +50°C Number of Channels 3 Cooling Capacity 9 KW Total, 3 KW each loop at -15°C Heating Capacity 3 KW each loop Temperature Stability ± 0.5°C...
Temperature Range -20°C to +30°C Number of Channels 1 Cooling Capacity 2 KW at -5°C, 600 Watts at -20°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid...
Temperature Range -20°C to +80°C (Loop 1) +10°C to +80°C (Loop 2) Number of Channels 2 Cooling Capacity 750 Watts at -20°C (Loop 1) 2250 Watts at +20°C (Loop 2)...
Temperature Range -30°C to +150°C Number of Channels 1 Cooling Capacity 22 KW at -20°C Heating Capacity 18 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) Syltherm HF...
Temperature Range -30°C to +70°C Number of Channels 2 Cooling Capacity 5 KW Total, 2.5 KW each loop at -30°C, Heating Capacity 3 KW each loop Temperature Stability ± 1.0...
Temperature Range -40°C to +25°C Number of Channels 1 Cooling Capacity 3 KW at -35°C, 7.5 KW at -20°C Heating Capacity 1.5 KW Temperature Stability ± 0.5°C or better Fluid...
Temperature Range -50°C to +150°C Number of Channels 2 Cooling Capacity 5.8 KW at -40°C, 12 KW at -10°C each loop Heating Capacity 9 KW each loop Temperature Stability ±
Temperature Range -50°C to +35°C Number of Channels 1 Cooling Capacity 12.9 KW at -45°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF Reservoir...
Temperature Range -50°C to +90°C Number of Channels 1 Cooling Capacity 72 KW at -30°C, 90 KW at -10°C, 108 KW at +10°C Temperature Stability ± 1.5°C or better Fluid...
Temperature Range -50°C to +95°C Number of Channels 2 Cooling Capacity 30 KW at -40°C Loop1 / 2 KW at +20°C Loop2 Heating Capacity 3 KW Loop1 / 30 KW...
Temperature Range -55°C to +90°C Number of Channels 1 Cooling Capacity 7 KW at -50°C, 14 KW at -40°C 21 KW at -30°C Heating Capacity 3 KW Temperature Stability ±
Temperature Range -70°C to +120°C Number of Channels 1 Cooling Capacity 250 W at -70°C, 2 KW at -50°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid...
Temperature Range -70°C to +120°C Number of Channels 1 Cooling Capacity 35 KW at -23°C, 18 KW at -40°C 2.5 KW at -70°C Heating Capacity 10 KW (options available) Temperature...
Temperature Range -70°C to +125°C Number of Channels 1 Cooling Capacity 4 KW at -40°C, 450 Watts at -70°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid...
Temperature Range -70°C to +60°C Number of Channels 1 Cooling Capacity 375 W at -70°C, 3 KW at -50°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid...
Temperature Range -80°C to +40°C Number of Channels 1 Cooling Capacity 3 KW at -70°C, 6.5 KW at -20°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid...
Temperature Range 0°C to +40°C Number of Channels 3 Cooling Capacity 24 KW Total, 8 KW each loop at +20°C Heating Capacity 3 KW each loop Temperature Stability ± 0.5°C...
Temperature Range 0°C to +60°C Number of Channels 1 Cooling Capacity 1.8 KW at +10°C (60Hz) 1.5 KW at +10°C (50Hz) Heating Capacity 1.5 KW Fluid (HTF) Fluorinert FC-3283 Temperature...
Temperature Range 0°C to +60°C Number of Channels 1 Cooling Capacity 3.6 KW at +10°C (60Hz) 3.0 KW at +10°C (50Hz) Heating Capacity 3.0 KW Temperature Stability ± 0.5°C or...