Mydax, Inc. 1M23AW-OD

Description
Temperature Range +10°C to +40°C Number of Channels 1 Cooling Capacity 6.5 KW at +15°C Heating Capacity - Temperature Stability ± 0.25°C or better Fluid (HTF) 80/20 Propylene Glycol/Water Reservoir Volume 25 Gallons Pump: Flow at Pressure 25 GPM at 50 PSI Input Power 208/230VAC, 60Hz, 3ph, 40 Amp Configuration Outdoor, Air-cooled or Water Cooled
Description
Temperature Range +10°C to +40°C Number of Channels 1 Cooling Capacity 6.5 KW at +15°C Heating Capacity - Temperature Stability ± 0.25°C or better Fluid (HTF) 80/20 Propylene Glycol/Water Reservoir Volume 25 Gallons Pump: Flow at Pressure 25 GPM at 50 PSI Input Power 208/230VAC, 60Hz, 3ph, 40 Amp Configuration Outdoor, Air-cooled or Water Cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1M23AW-OD - Mydax, Inc.
Auburn, CA, USA
1M23AW-OD
1M23AW-OD
Temperature Range +10°C to +40°C Number of Channels 1 Cooling Capacity 6.5 KW at +15°C Heating Capacity - Temperature Stability ± 0.25°C or better Fluid (HTF) 80/20 Propylene Glycol/Water Reservoir Volume 25 Gallons Pump: Flow at Pressure 25 GPM at 50 PSI Input Power 208/230VAC, 60Hz, 3ph, 40 Amp Configuration Outdoor, Air-cooled or Water Cooled
Temperature Range+10°C to +40°C
Number of Channels1
Cooling Capacity 6.5 KW at +15°C
Heating Capacity-
Temperature Stability± 0.25°C or better
Fluid (HTF)80/20 Propylene Glycol/Water
Reservoir Volume25 Gallons
Pump: Flow at Pressure25 GPM at 50 PSI
Input Power208/230VAC, 60Hz, 3ph, 40 Amp
Configuration

Outdoor, Air-cooled or Water Cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 1M23AW-OD
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Electrical - Climate Control - Chillers - CCE6301 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details