Mydax, Inc. 3LM30A-OD

Description
Temperature Range -15°C to +50°C Number of Channels 3 Cooling Capacity 9 KW Total, 3 KW each loop at -15°C Heating Capacity 3 KW each loop Temperature Stability ± 0.5°C or better Fluid (HTF) PAO Royco 602, MIL-PRF-87252 Reservoir Volume 5 Gallons each loop Pump: Flow at Pressure 4 GPM at 40 PSI Input Power 440/480VAC, 60Hz, 3ph, 60 Amp Configuration Outdoor, Air-cooled
Description
Temperature Range -15°C to +50°C Number of Channels 3 Cooling Capacity 9 KW Total, 3 KW each loop at -15°C Heating Capacity 3 KW each loop Temperature Stability ± 0.5°C or better Fluid (HTF) PAO Royco 602, MIL-PRF-87252 Reservoir Volume 5 Gallons each loop Pump: Flow at Pressure 4 GPM at 40 PSI Input Power 440/480VAC, 60Hz, 3ph, 60 Amp Configuration Outdoor, Air-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 3LM30A-OD - Mydax, Inc.
Auburn, CA, USA
3LM30A-OD
3LM30A-OD
Temperature Range -15°C to +50°C Number of Channels 3 Cooling Capacity 9 KW Total, 3 KW each loop at -15°C Heating Capacity 3 KW each loop Temperature Stability ± 0.5°C or better Fluid (HTF) PAO Royco 602, MIL-PRF-87252 Reservoir Volume 5 Gallons each loop Pump: Flow at Pressure 4 GPM at 40 PSI Input Power 440/480VAC, 60Hz, 3ph, 60 Amp Configuration Outdoor, Air-cooled
Temperature Range-15°C to +50°C
Number of Channels3
Cooling Capacity 9 KW Total, 3 KW each loop at -15°C
Heating Capacity3 KW each loop
Temperature Stability± 0.5°C or better
Fluid (HTF)PAO Royco 602, MIL-PRF-87252
Reservoir Volume5 Gallons each loop
Pump: Flow at Pressure4 GPM at 40 PSI
Input Power440/480VAC, 60Hz, 3ph, 60 Amp
Configuration

Outdoor, Air-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 3LM30A-OD
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB260WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details