Mydax, Inc. 1M12A

Description
Temperature Range 0°C to +60°C Number of Channels 1 Cooling Capacity 3.6 KW at +10°C (60Hz) 3.0 KW at +10°C (50Hz) Heating Capacity 3.0 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Fluorinert FC-3283 Reservoir Volume 5 Gallons Pump: Flow at Pressure 4 GPM at 50 PSI Input Power 200/240VAC, 50/60Hz, 1ph, 40 Amp Configuration Indoor, Air-cooled
Description
Temperature Range 0°C to +60°C Number of Channels 1 Cooling Capacity 3.6 KW at +10°C (60Hz) 3.0 KW at +10°C (50Hz) Heating Capacity 3.0 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Fluorinert FC-3283 Reservoir Volume 5 Gallons Pump: Flow at Pressure 4 GPM at 50 PSI Input Power 200/240VAC, 50/60Hz, 1ph, 40 Amp Configuration Indoor, Air-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1M12A - Mydax, Inc.
Auburn, CA, USA
1M12A
1M12A
Temperature Range 0°C to +60°C Number of Channels 1 Cooling Capacity 3.6 KW at +10°C (60Hz) 3.0 KW at +10°C (50Hz) Heating Capacity 3.0 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Fluorinert FC-3283 Reservoir Volume 5 Gallons Pump: Flow at Pressure 4 GPM at 50 PSI Input Power 200/240VAC, 50/60Hz, 1ph, 40 Amp Configuration Indoor, Air-cooled
Temperature Range0°C to +60°C
Number of Channels1
Cooling Capacity 3.6 KW at +10°C (60Hz)
3.0 KW at +10°C (50Hz)
Heating Capacity3.0 KW
Temperature Stability± 0.5°C or better
Fluid (HTF)Fluorinert FC-3283
Reservoir Volume5 Gallons
Pump: Flow at Pressure4 GPM at 50 PSI
Input Power200/240VAC, 50/60Hz, 1ph, 40 Amp
ConfigurationIndoor, Air-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 1M12A
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Electrical - Climate Control - Chillers - EB160WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details