Mydax, Inc. 1VLH13W

Description
Temperature Range -70°C to +125°C Number of Channels 1 Cooling Capacity 4 KW at -40°C, 450 Watts at -70°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF Reservoir Volume 8 Gallons Pump: Flow at Pressure 5 GPM at 65 PSI Input Power 440/480VAC, 60Hz, 3ph, 30 Amp Configuration Indoor, Water-cooled
Description
Temperature Range -70°C to +125°C Number of Channels 1 Cooling Capacity 4 KW at -40°C, 450 Watts at -70°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF Reservoir Volume 8 Gallons Pump: Flow at Pressure 5 GPM at 65 PSI Input Power 440/480VAC, 60Hz, 3ph, 30 Amp Configuration Indoor, Water-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1VLH13W - Mydax, Inc.
Auburn, CA, USA
1VLH13W
1VLH13W
Temperature Range -70°C to +125°C Number of Channels 1 Cooling Capacity 4 KW at -40°C, 450 Watts at -70°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF Reservoir Volume 8 Gallons Pump: Flow at Pressure 5 GPM at 65 PSI Input Power 440/480VAC, 60Hz, 3ph, 30 Amp Configuration Indoor, Water-cooled
Temperature Range-70°C to +125°C
Number of Channels1
Cooling Capacity 4 KW at -40°C, 450 Watts at -70°C
Heating Capacity3 KW
Temperature Stability± 0.5°C or better
Fluid (HTF)Syltherm HF
Reservoir Volume8 Gallons
Pump: Flow at Pressure5 GPM at 65 PSI
Input Power440/480VAC, 60Hz, 3ph, 30 Amp
ConfigurationIndoor, Water-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 1VLH13W
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB440WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details