Mydax, Inc. Datasheets for Heat Exchangers
Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more
| Product Name | Notes |
|---|---|
| Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 20 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 2.0 °C or better Fluid (HTF) PAO (Royco... | |
| Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 5.8 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 0.5 °C or better Fluid (HTF) High Resistivity... | |
| Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 65 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 0.5 °C or better Fluid (HTF) High Resistivity... | |
| Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 8.8 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 0.5 °C or better Fluid (HTF) High Resistivity... | |
| Temperature Range +15°C to +70°C Number of Channels 1 Cooling Capacity 15 KW at +5°C deltaT Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) PAO... | |
| Temperature Range +25°C to +130°C Number of Channels 1 Cooling Capacity 3 KW @ +70°C Fluid Temp Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF)... | |
| Temperature Range +25°C to +90°C Number of Channels 1 Cooling Capacity 4 KW at +4°C deltaT Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) Water... |