Mydax, Inc. 2VLH20WC

Description
Temperature Range -50°C to +150°C Number of Channels 2 Cooling Capacity 5.8 KW at -40°C, 12 KW at -10°C each loop Heating Capacity 9 KW each loop Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF Reservoir Volume 18 Gallons Each Loop Pump: Flow at Pressure 10 GPM at 30 PSI Input Power 440/480VAC, 60Hz, 3ph, 60 Amp Configuration Indoor, Water-cooled
Description
Temperature Range -50°C to +150°C Number of Channels 2 Cooling Capacity 5.8 KW at -40°C, 12 KW at -10°C each loop Heating Capacity 9 KW each loop Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF Reservoir Volume 18 Gallons Each Loop Pump: Flow at Pressure 10 GPM at 30 PSI Input Power 440/480VAC, 60Hz, 3ph, 60 Amp Configuration Indoor, Water-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 2VLH20WC - Mydax, Inc.
Auburn, CA, USA
2VLH20WC
2VLH20WC
Temperature Range -50°C to +150°C Number of Channels 2 Cooling Capacity 5.8 KW at -40°C, 12 KW at -10°C each loop Heating Capacity 9 KW each loop Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF Reservoir Volume 18 Gallons Each Loop Pump: Flow at Pressure 10 GPM at 30 PSI Input Power 440/480VAC, 60Hz, 3ph, 60 Amp Configuration Indoor, Water-cooled
Temperature Range-50°C to +150°C
Number of Channels2
Cooling Capacity 5.8 KW at -40°C, 12 KW at -10°C each loop
Heating Capacity9 KW each loop
Temperature Stability± 0.5°C or better
Fluid (HTF)Syltherm HF
Reservoir Volume18 Gallons Each Loop
Pump: Flow at Pressure10 GPM at 30 PSI
Input Power440/480VAC, 60Hz, 3ph, 60 Amp
ConfigurationIndoor, Water-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 2VLH20WC
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB95WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details