Mydax, Inc. 2H12A-SS

Description
Temperature Range -20°C to +80°C (Loop 1) +10°C to +80°C (Loop 2) Number of Channels 2 Cooling Capacity 750 Watts at -20°C (Loop 1) 2250 Watts at +20°C (Loop 2) Heating Capacity 2.2 KW each loop Temperature Stability ± 0.25°C or better Fluid (HTF) DI Water / Ethylene Glycol Reservoir Volume, each 4 Gallons Pump: Flow at Pressure 3 GPM at 50 PSI Input Power 208/230VAC, 60Hz, 3ph, 30 Amp Configuration Indoor, Air-cooled
Description
Temperature Range -20°C to +80°C (Loop 1) +10°C to +80°C (Loop 2) Number of Channels 2 Cooling Capacity 750 Watts at -20°C (Loop 1) 2250 Watts at +20°C (Loop 2) Heating Capacity 2.2 KW each loop Temperature Stability ± 0.25°C or better Fluid (HTF) DI Water / Ethylene Glycol Reservoir Volume, each 4 Gallons Pump: Flow at Pressure 3 GPM at 50 PSI Input Power 208/230VAC, 60Hz, 3ph, 30 Amp Configuration Indoor, Air-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 2H12A-SS - Mydax, Inc.
Auburn, CA, USA
2H12A-SS
2H12A-SS
Temperature Range -20°C to +80°C (Loop 1) +10°C to +80°C (Loop 2) Number of Channels 2 Cooling Capacity 750 Watts at -20°C (Loop 1) 2250 Watts at +20°C (Loop 2) Heating Capacity 2.2 KW each loop Temperature Stability ± 0.25°C or better Fluid (HTF) DI Water / Ethylene Glycol Reservoir Volume, each 4 Gallons Pump: Flow at Pressure 3 GPM at 50 PSI Input Power 208/230VAC, 60Hz, 3ph, 30 Amp Configuration Indoor, Air-cooled
Temperature Range-20°C to +80°C (Loop 1)
+10°C to +80°C (Loop 2)
Number of Channels2
Cooling Capacity 750 Watts at -20°C (Loop 1)
2250 Watts at +20°C (Loop 2)
Heating Capacity2.2 KW each loop
Temperature Stability± 0.25°C or better
Fluid (HTF)DI Water / Ethylene Glycol
Reservoir Volume, each4 Gallons
Pump: Flow at Pressure3 GPM at 50 PSI
Input Power208/230VAC, 60Hz, 3ph, 30 Amp
ConfigurationIndoor, Air-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 2H12A-SS
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB160WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details