Mydax, Inc. 1VLH90W

Description
Temperature Range -50°C to +90°C Number of Channels 1 Cooling Capacity 72 KW at -30°C, 90 KW at -10°C, 108 KW at +10°C Temperature Stability ± 1.5°C or better Fluid (HTF) Galden HT-110 Reservoir Volume Flow Through Pump: Flow at Pressure 40 GPM at 60 PSI Input Power 440/480VAC, 60Hz, 3ph, 160 Amp Configuration Indoor, Water-cooled Modular Cooling System
Description
Temperature Range -50°C to +90°C Number of Channels 1 Cooling Capacity 72 KW at -30°C, 90 KW at -10°C, 108 KW at +10°C Temperature Stability ± 1.5°C or better Fluid (HTF) Galden HT-110 Reservoir Volume Flow Through Pump: Flow at Pressure 40 GPM at 60 PSI Input Power 440/480VAC, 60Hz, 3ph, 160 Amp Configuration Indoor, Water-cooled Modular Cooling System

Suppliers

Company
Product
Description
Supplier Links
 - 1VLH90W - Mydax, Inc.
Auburn, CA, USA
1VLH90W
1VLH90W
Temperature Range -50°C to +90°C Number of Channels 1 Cooling Capacity 72 KW at -30°C, 90 KW at -10°C, 108 KW at +10°C Temperature Stability ± 1.5°C or better Fluid (HTF) Galden HT-110 Reservoir Volume Flow Through Pump: Flow at Pressure 40 GPM at 60 PSI Input Power 440/480VAC, 60Hz, 3ph, 160 Amp Configuration Indoor, Water-cooled Modular Cooling System
Temperature Range-50°C to +90°C
Number of Channels1
Cooling Capacity 72 KW at -30°C, 90 KW at -10°C,
108 KW at +10°C
Temperature Stability± 1.5°C or better
Fluid (HTF)Galden HT-110
Reservoir VolumeFlow Through
Pump: Flow at Pressure40 GPM at 60 PSI
Input Power440/480VAC, 60Hz, 3ph, 160 Amp
ConfigurationIndoor, Water-cooled
Modular Cooling System

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 1VLH90W
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Liquid Cooling, Heating - EB150WT-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details