Mydax, Inc. 1MP222W

Description
Temperature Range +15°C to +30°C Number of Channels 1 Cooling Capacity 65 KW at +20°C Heating Capacity 3 KW Temperature Stability ± 0.05°C or better Fluid (HTF) Water Reservoir Volume 60 Gallons Pump: Flow at Pressure 110 GPM at 60 PSI Input Power 440/480VAC, 60 Hz, 3ph, 60 amp Configuration Indoor, Water-cooled Ultra Precision Temperature Stability System
Description
Temperature Range +15°C to +30°C Number of Channels 1 Cooling Capacity 65 KW at +20°C Heating Capacity 3 KW Temperature Stability ± 0.05°C or better Fluid (HTF) Water Reservoir Volume 60 Gallons Pump: Flow at Pressure 110 GPM at 60 PSI Input Power 440/480VAC, 60 Hz, 3ph, 60 amp Configuration Indoor, Water-cooled Ultra Precision Temperature Stability System

Suppliers

Company
Product
Description
Supplier Links
 - 1MP222W - Mydax, Inc.
Auburn, CA, USA
1MP222W
1MP222W
Temperature Range +15°C to +30°C Number of Channels 1 Cooling Capacity 65 KW at +20°C Heating Capacity 3 KW Temperature Stability ± 0.05°C or better Fluid (HTF) Water Reservoir Volume 60 Gallons Pump: Flow at Pressure 110 GPM at 60 PSI Input Power 440/480VAC, 60 Hz, 3ph, 60 amp Configuration Indoor, Water-cooled Ultra Precision Temperature Stability System
Temperature Range+15°C to +30°C
Number of Channels1
Cooling Capacity 65 KW at +20°C
Heating Capacity3 KW
Temperature Stability

± 0.05°C or better

Fluid (HTF)Water
Reservoir Volume60 Gallons
Pump: Flow at Pressure110 GPM at 60 PSI
Input Power440/480VAC, 60 Hz, 3ph, 60 amp
ConfigurationIndoor, Water-cooled
Ultra Precision Temperature Stability System

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 1MP222W
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Water Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Water-Cooled
View Details
Electrical - Climate Control - Chillers - EB160WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details