Mydax, Inc. 1VLC11W

Description
Temperature Range -80°C to +40°C Number of Channels 1 Cooling Capacity 3 KW at -70°C, 6.5 KW at -20°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Galden HT-90 or Syltherm XLT Reservoir Volume 4 Gallons Pump: Flow at Pressure 4.5 GPM at 80 PSI Input Power 440/480VAC, 60Hz, 3ph, 50 Amp Configuration Indoor, Water-cooled Cascade System
Description
Temperature Range -80°C to +40°C Number of Channels 1 Cooling Capacity 3 KW at -70°C, 6.5 KW at -20°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Galden HT-90 or Syltherm XLT Reservoir Volume 4 Gallons Pump: Flow at Pressure 4.5 GPM at 80 PSI Input Power 440/480VAC, 60Hz, 3ph, 50 Amp Configuration Indoor, Water-cooled Cascade System

Suppliers

Company
Product
Description
Supplier Links
 - 1VLC11W - Mydax, Inc.
Auburn, CA, USA
1VLC11W
1VLC11W
Temperature Range -80°C to +40°C Number of Channels 1 Cooling Capacity 3 KW at -70°C, 6.5 KW at -20°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Galden HT-90 or Syltherm XLT Reservoir Volume 4 Gallons Pump: Flow at Pressure 4.5 GPM at 80 PSI Input Power 440/480VAC, 60Hz, 3ph, 50 Amp Configuration Indoor, Water-cooled Cascade System
Temperature Range-80°C to +40°C
Number of Channels1
Cooling Capacity 3 KW at -70°C, 6.5 KW at -20°C
Heating Capacity3 KW
Temperature Stability± 0.5°C or better
Fluid (HTF)Galden HT-90 or Syltherm XLT
Reservoir Volume4 Gallons
Pump: Flow at Pressure4.5 GPM at 80 PSI
Input Power440/480VAC, 60Hz, 3ph, 50 Amp
ConfigurationIndoor, Water-cooled
Cascade System

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 1VLC11W
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Electrical - Climate Control - Chillers - CCE6401 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details