Mydax, Inc. 2M8A

Description
Temperature Range +15°C to +35°C Number of Channels 2 Cooling Capacity 885 Watts @ +28°C (Loop 1) 1465 Watts @ +28°C (Loop 1) Heating Capacity 2 KW each Loop Temperature Stability ± 1.0 °C or better Fluid (HTF) Water / Ethylene Glycol Reservoir Volume 5 Gallons (Loop 1 Closed Loop) None (Loop 2 Open Loop) Pump: Flow at Pressure 4 GPM at 30 PSI, 2 GPM at 60 PSI, each Input Power 208/230VAC, 60Hz, 3ph, 40 Amp Configuration Indoor, Air-cooled
Description
Temperature Range +15°C to +35°C Number of Channels 2 Cooling Capacity 885 Watts @ +28°C (Loop 1) 1465 Watts @ +28°C (Loop 1) Heating Capacity 2 KW each Loop Temperature Stability ± 1.0 °C or better Fluid (HTF) Water / Ethylene Glycol Reservoir Volume 5 Gallons (Loop 1 Closed Loop) None (Loop 2 Open Loop) Pump: Flow at Pressure 4 GPM at 30 PSI, 2 GPM at 60 PSI, each Input Power 208/230VAC, 60Hz, 3ph, 40 Amp Configuration Indoor, Air-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 2M8A - Mydax, Inc.
Auburn, CA, USA
2M8A
2M8A
Temperature Range +15°C to +35°C Number of Channels 2 Cooling Capacity 885 Watts @ +28°C (Loop 1) 1465 Watts @ +28°C (Loop 1) Heating Capacity 2 KW each Loop Temperature Stability ± 1.0 °C or better Fluid (HTF) Water / Ethylene Glycol Reservoir Volume 5 Gallons (Loop 1 Closed Loop) None (Loop 2 Open Loop) Pump: Flow at Pressure 4 GPM at 30 PSI, 2 GPM at 60 PSI, each Input Power 208/230VAC, 60Hz, 3ph, 40 Amp Configuration Indoor, Air-cooled
Temperature Range+15°C to +35°C
Number of Channels2
Cooling Capacity 885 Watts @ +28°C (Loop 1)
1465 Watts @ +28°C (Loop 1)
Heating Capacity2 KW each Loop
Temperature Stability± 1.0 °C or better
Fluid (HTF) Water / Ethylene Glycol
Reservoir Volume5 Gallons (Loop 1 Closed Loop)
None (Loop 2 Open Loop)
Pump: Flow at Pressure4 GPM at 30 PSI, 2 GPM at 60 PSI, each
Input Power208/230VAC, 60Hz, 3ph, 40 Amp
ConfigurationIndoor, Air-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 2M8A
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Water Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Water-Cooled
View Details
Electrical - Climate Control - Chillers - EB260WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details