Mydax, Inc. 2LH18W

Description
Temperature Range -30°C to +70°C Number of Channels 2 Cooling Capacity 5 KW Total, 2.5 KW each loop at -30°C, Heating Capacity 3 KW each loop Temperature Stability ± 1.0 °C or better Fluid (HTF) Ethylene Glycol / Water Reservoir Volume 10 Gallons each loop Pump: Flow at Pressure 8 GPM at 80 PSI Input Power 440/480VAC, 60Hz, 3ph, 50 Amp Configuration Indoor, Water-cooled
Description
Temperature Range -30°C to +70°C Number of Channels 2 Cooling Capacity 5 KW Total, 2.5 KW each loop at -30°C, Heating Capacity 3 KW each loop Temperature Stability ± 1.0 °C or better Fluid (HTF) Ethylene Glycol / Water Reservoir Volume 10 Gallons each loop Pump: Flow at Pressure 8 GPM at 80 PSI Input Power 440/480VAC, 60Hz, 3ph, 50 Amp Configuration Indoor, Water-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 2LH18W - Mydax, Inc.
Auburn, CA, USA
2LH18W
2LH18W
Temperature Range -30°C to +70°C Number of Channels 2 Cooling Capacity 5 KW Total, 2.5 KW each loop at -30°C, Heating Capacity 3 KW each loop Temperature Stability ± 1.0 °C or better Fluid (HTF) Ethylene Glycol / Water Reservoir Volume 10 Gallons each loop Pump: Flow at Pressure 8 GPM at 80 PSI Input Power 440/480VAC, 60Hz, 3ph, 50 Amp Configuration Indoor, Water-cooled
Temperature Range-30°C to +70°C
Number of Channels2
Cooling Capacity 5 KW Total, 2.5 KW each loop at -30°C,
Heating Capacity3 KW each loop
Temperature Stability± 1.0 °C or better
Fluid (HTF)Ethylene Glycol / Water
Reservoir Volume10 Gallons each loop
Pump: Flow at Pressure8 GPM at 80 PSI
Input Power440/480VAC, 60Hz, 3ph, 50 Amp
ConfigurationIndoor, Water-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 2LH18W
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details