Mydax, Inc. 1VLH10W-OD

Description
Temperature Range -70°C to +60°C Number of Channels 1 Cooling Capacity 375 W at -70°C, 3 KW at -50°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF or Galden ZT-100 Reservoir Volume 5 Gallons Pump: Flow at Pressure 4 GPM at 30 PSI Input Power 208/230VAC, 60Hz, 3ph, 40 Amp Configuration Outdoor, Water-cooled
Description
Temperature Range -70°C to +60°C Number of Channels 1 Cooling Capacity 375 W at -70°C, 3 KW at -50°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF or Galden ZT-100 Reservoir Volume 5 Gallons Pump: Flow at Pressure 4 GPM at 30 PSI Input Power 208/230VAC, 60Hz, 3ph, 40 Amp Configuration Outdoor, Water-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1VLH10W-OD - Mydax, Inc.
Auburn, CA, USA
1VLH10W-OD
1VLH10W-OD
Temperature Range -70°C to +60°C Number of Channels 1 Cooling Capacity 375 W at -70°C, 3 KW at -50°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF or Galden ZT-100 Reservoir Volume 5 Gallons Pump: Flow at Pressure 4 GPM at 30 PSI Input Power 208/230VAC, 60Hz, 3ph, 40 Amp Configuration Outdoor, Water-cooled
Temperature Range-70°C to +60°C
Number of Channels1
Cooling Capacity 375 W at -70°C, 3 KW at -50°C
Heating Capacity3 KW
Temperature Stability± 0.5°C or better
Fluid (HTF)Syltherm HF or Galden ZT-100
Reservoir Volume5 Gallons
Pump: Flow at Pressure4 GPM at 30 PSI
Input Power208/230VAC, 60Hz, 3ph, 40 Amp
Configuration

Outdoor, Water-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 1VLH10W-OD
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB80WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details