Mydax, Inc. 1M2A

Description
Temperature Range +10°C to +20°C Number of Channels 1 Cooling Capacity 586 Watts at +10°C Heating Capacity - Temperature Stability ± 0.4°C or better Fluid (HTF) Deuterium Oxide / Methanol Reservoir Volume 1 Gallon Pump: Flow at Pressure 1 GPM at 120 PSI Input Power 208/240VAC, 60Hz, 1ph, 20 Amp Configuration Indoor, Air-cooled
Description
Temperature Range +10°C to +20°C Number of Channels 1 Cooling Capacity 586 Watts at +10°C Heating Capacity - Temperature Stability ± 0.4°C or better Fluid (HTF) Deuterium Oxide / Methanol Reservoir Volume 1 Gallon Pump: Flow at Pressure 1 GPM at 120 PSI Input Power 208/240VAC, 60Hz, 1ph, 20 Amp Configuration Indoor, Air-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1M2A - Mydax, Inc.
Auburn, CA, USA
1M2A
1M2A
Temperature Range +10°C to +20°C Number of Channels 1 Cooling Capacity 586 Watts at +10°C Heating Capacity - Temperature Stability ± 0.4°C or better Fluid (HTF) Deuterium Oxide / Methanol Reservoir Volume 1 Gallon Pump: Flow at Pressure 1 GPM at 120 PSI Input Power 208/240VAC, 60Hz, 1ph, 20 Amp Configuration Indoor, Air-cooled
Temperature Range+10°C to +20°C
Number of Channels1
Cooling Capacity 586 Watts at +10°C
Heating Capacity -
Temperature Stability± 0.4°C or better
Fluid (HTF)Deuterium Oxide / Methanol
Reservoir Volume1 Gallon
Pump: Flow at Pressure1 GPM at 120 PSI
Input Power208/240VAC, 60Hz, 1ph, 20 Amp
ConfigurationIndoor, Air-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 1M2A
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling, Heating - EB150WT-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details