Mydax, Inc. 1VL40W-OD

Description
Temperature Range -50°C to +35°C Number of Channels 1 Cooling Capacity 12.9 KW at -45°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF Reservoir Volume 100 Gallons Pump: Flow at Pressure 25 GPM at 20 PSI Input Power 208/230VAC, 60Hz, 3ph, 100 Amp Configuration Outdoor, Water-cooled Parallel Compressor System
Description
Temperature Range -50°C to +35°C Number of Channels 1 Cooling Capacity 12.9 KW at -45°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF Reservoir Volume 100 Gallons Pump: Flow at Pressure 25 GPM at 20 PSI Input Power 208/230VAC, 60Hz, 3ph, 100 Amp Configuration Outdoor, Water-cooled Parallel Compressor System

Suppliers

Company
Product
Description
Supplier Links
 - 1VL40W-OD - Mydax, Inc.
Auburn, CA, USA
1VL40W-OD
1VL40W-OD
Temperature Range -50°C to +35°C Number of Channels 1 Cooling Capacity 12.9 KW at -45°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Syltherm HF Reservoir Volume 100 Gallons Pump: Flow at Pressure 25 GPM at 20 PSI Input Power 208/230VAC, 60Hz, 3ph, 100 Amp Configuration Outdoor, Water-cooled Parallel Compressor System
Temperature Range-50°C to +35°C
Number of Channels1
Cooling Capacity 12.9 KW at -45°C
Heating Capacity3 KW
Temperature Stability± 0.5°C or better
Fluid (HTF)Syltherm HF
Reservoir Volume100 Gallons
Pump: Flow at Pressure25 GPM at 20 PSI
Input Power208/230VAC, 60Hz, 3ph, 100 Amp
Configuration

Outdoor, Water-cooled

Parallel Compressor System

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 1VL40W-OD
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB95WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details