Mydax, Inc. 3MP28W

Description
Temperature Range +18°C to +32°C Number of Channels 3 Cooling Capacity 6 KW Total, 2 KW loops 1 & 2 4 KW loop 3 at +20°C Heating Capacity 2 KW loops 1 & 2, 4 KW loop 3 Temperature Stability ± 0.05°C or better Fluid (HTF) Water Reservoir Volume 11 Gallons loops 1 & 2, 22 Gallons loop 3 Pump: Flow at Pressure 5 GPM at 50 PSI loops 1 & 2 10 GPM at 50 PSI loop 3 Input Power 208/240VAC, 60Hz, 3ph, 70 Amp Configuration Indoor, Water-cooled Ultra Precision Temperature Stability System
Description
Temperature Range +18°C to +32°C Number of Channels 3 Cooling Capacity 6 KW Total, 2 KW loops 1 & 2 4 KW loop 3 at +20°C Heating Capacity 2 KW loops 1 & 2, 4 KW loop 3 Temperature Stability ± 0.05°C or better Fluid (HTF) Water Reservoir Volume 11 Gallons loops 1 & 2, 22 Gallons loop 3 Pump: Flow at Pressure 5 GPM at 50 PSI loops 1 & 2 10 GPM at 50 PSI loop 3 Input Power 208/240VAC, 60Hz, 3ph, 70 Amp Configuration Indoor, Water-cooled Ultra Precision Temperature Stability System

Suppliers

Company
Product
Description
Supplier Links
 - 3MP28W - Mydax, Inc.
Auburn, CA, USA
3MP28W
3MP28W
Temperature Range +18°C to +32°C Number of Channels 3 Cooling Capacity 6 KW Total, 2 KW loops 1 & 2 4 KW loop 3 at +20°C Heating Capacity 2 KW loops 1 & 2, 4 KW loop 3 Temperature Stability ± 0.05°C or better Fluid (HTF) Water Reservoir Volume 11 Gallons loops 1 & 2, 22 Gallons loop 3 Pump: Flow at Pressure 5 GPM at 50 PSI loops 1 & 2 10 GPM at 50 PSI loop 3 Input Power 208/240VAC, 60Hz, 3ph, 70 Amp Configuration Indoor, Water-cooled Ultra Precision Temperature Stability System
Temperature Range+18°C to +32°C
Number of Channels3
Cooling Capacity 6 KW Total, 2 KW loops 1 & 2
4 KW loop 3 at +20°C
Heating Capacity2 KW loops 1 & 2, 4 KW loop 3
Temperature Stability

± 0.05°C or better

Fluid (HTF)Water
Reservoir Volume11 Gallons loops 1 & 2, 22 Gallons loop 3
Pump: Flow at Pressure5 GPM at 50 PSI loops 1 & 2
10 GPM at 50 PSI loop 3
Input Power208/240VAC, 60Hz, 3ph, 70 Amp
ConfigurationIndoor, Water-cooled
Ultra Precision Temperature Stability System

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 3MP28W
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB440WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details