Mydax, Inc. 1VL5WC2

Description
Temperature Range -20°C to +30°C Number of Channels 1 Cooling Capacity 2 KW at -5°C, 600 Watts at -20°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Fluorinert FC-77, Galden HT-90 Reservoir Volume 5 Gallons Pump: Flow at Pressure 2 GPM at 60 PSI Input Power 208/240VAC, 60Hz, 3ph, 30 Amp Configuration Indoor, Water-cooled
Description
Temperature Range -20°C to +30°C Number of Channels 1 Cooling Capacity 2 KW at -5°C, 600 Watts at -20°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Fluorinert FC-77, Galden HT-90 Reservoir Volume 5 Gallons Pump: Flow at Pressure 2 GPM at 60 PSI Input Power 208/240VAC, 60Hz, 3ph, 30 Amp Configuration Indoor, Water-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1VL5WC2 - Mydax, Inc.
Auburn, CA, USA
1VL5WC2
1VL5WC2
Temperature Range -20°C to +30°C Number of Channels 1 Cooling Capacity 2 KW at -5°C, 600 Watts at -20°C Heating Capacity 3 KW Temperature Stability ± 0.5°C or better Fluid (HTF) Fluorinert FC-77, Galden HT-90 Reservoir Volume 5 Gallons Pump: Flow at Pressure 2 GPM at 60 PSI Input Power 208/240VAC, 60Hz, 3ph, 30 Amp Configuration Indoor, Water-cooled
Temperature Range-20°C to +30°C
Number of Channels1
Cooling Capacity 2 KW at -5°C, 600 Watts at -20°C
Heating Capacity3 KW
Temperature Stability± 0.5°C or better
Fluid (HTF)Fluorinert FC-77, Galden HT-90
Reservoir Volume5 Gallons
Pump: Flow at Pressure2 GPM at 60 PSI
Input Power208/240VAC, 60Hz, 3ph, 30 Amp
ConfigurationIndoor, Water-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 1VL5WC2
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Electrical - Climate Control - Chillers - CCE6401 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details