Mydax, Inc. 3M82WA-OD

Description
Temperature Range 0°C to +40°C Number of Channels 3 Cooling Capacity 24 KW Total, 8 KW each loop at +20°C Heating Capacity 3 KW each loop Temperature Stability ± 0.5°C or better Fluid (HTF) PAO Royco 602, MIL-PRF-87252 Reservoir Volume 10 Gallons each loop Pump: Flow at Pressure 6 GPM at 140 PSI Input Power 440/480V, 60Hz, 3ph, 70 Amp Configuration Outdoor, Water-cooled
Description
Temperature Range 0°C to +40°C Number of Channels 3 Cooling Capacity 24 KW Total, 8 KW each loop at +20°C Heating Capacity 3 KW each loop Temperature Stability ± 0.5°C or better Fluid (HTF) PAO Royco 602, MIL-PRF-87252 Reservoir Volume 10 Gallons each loop Pump: Flow at Pressure 6 GPM at 140 PSI Input Power 440/480V, 60Hz, 3ph, 70 Amp Configuration Outdoor, Water-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 3M82WA-OD - Mydax, Inc.
Auburn, CA, USA
3M82WA-OD
3M82WA-OD
Temperature Range 0°C to +40°C Number of Channels 3 Cooling Capacity 24 KW Total, 8 KW each loop at +20°C Heating Capacity 3 KW each loop Temperature Stability ± 0.5°C or better Fluid (HTF) PAO Royco 602, MIL-PRF-87252 Reservoir Volume 10 Gallons each loop Pump: Flow at Pressure 6 GPM at 140 PSI Input Power 440/480V, 60Hz, 3ph, 70 Amp Configuration Outdoor, Water-cooled
Temperature Range0°C to +40°C
Number of Channels3
Cooling Capacity 24 KW Total, 8 KW each loop at +20°C
Heating Capacity3 KW each loop
Temperature Stability± 0.5°C or better
Fluid (HTF)PAO Royco 602, MIL-PRF-87252
Reservoir Volume10 Gallons each loop
Pump: Flow at Pressure6 GPM at 140 PSI
Input Power440/480V, 60Hz, 3ph, 70 Amp
Configuration

Outdoor, Water-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 3M82WA-OD
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB160WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details