Mydax, Inc. 1M30A-OD

Description
Temperature Range +4.5°C to +21°C Number of Channels 1 Cooling Capacity 8.8 KW at +16 °C Heating Capacity - Temperature Stability ± 0.5°C or better Fluid (HTF) 50/50 Propylene Glycol/Water Reservoir Volume 20 Gallons Pump: Flow at Pressure 4 GPM at 40 PSI Input Power 208/230VAC, 60Hz, 3ph, 30 Amp Configuration Outdoor, Air-cooled
Description
Temperature Range +4.5°C to +21°C Number of Channels 1 Cooling Capacity 8.8 KW at +16 °C Heating Capacity - Temperature Stability ± 0.5°C or better Fluid (HTF) 50/50 Propylene Glycol/Water Reservoir Volume 20 Gallons Pump: Flow at Pressure 4 GPM at 40 PSI Input Power 208/230VAC, 60Hz, 3ph, 30 Amp Configuration Outdoor, Air-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1M30A-OD - Mydax, Inc.
Auburn, CA, USA
1M30A-OD
1M30A-OD
Temperature Range +4.5°C to +21°C Number of Channels 1 Cooling Capacity 8.8 KW at +16 °C Heating Capacity - Temperature Stability ± 0.5°C or better Fluid (HTF) 50/50 Propylene Glycol/Water Reservoir Volume 20 Gallons Pump: Flow at Pressure 4 GPM at 40 PSI Input Power 208/230VAC, 60Hz, 3ph, 30 Amp Configuration Outdoor, Air-cooled
Temperature Range+4.5°C to +21°C
Number of Channels1
Cooling Capacity 8.8 KW at +16 °C
Heating Capacity-
Temperature Stability± 0.5°C or better
Fluid (HTF)50/50 Propylene Glycol/Water
Reservoir Volume20 Gallons
Pump: Flow at Pressure4 GPM at 40 PSI
Input Power208/230VAC, 60Hz, 3ph, 30 Amp
Configuration

Outdoor, Air-cooled

Technical Specifications

  Mydax, Inc.
Product Category Chillers (industrial)
Product Number 1M30A-OD
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Liquid Cooling, Heating - EB150WT-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details