Powell Electronics, Inc. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 20 30 40 50 60 70 75 76 77 78 79 80 81 82 83 84 85 86 87 90 100 110 120 130 140 150 200 250 300 350 400 500 544
Product Name Notes
.100 Double Row
.100 Single Row
0.80 mm Tiger Eye Micro Socket Strip, Sl
16mm Led Indicator Pcb Socket
2 mm jumpers for Ø 0.5 mm pin headers, c
2 mm jumpers for Ø 0.5 mm pin headers, s
2.54 mm jumpers for Ø 0.635 mm pin heade
3M Pin Strip Header, 929 Series, 9R9647
3M Pin Strip Header, 929 Series, 9R9665
50 POS. MOD II PIN HDR, SGL ROW
AcceleRate Slim Socket for ARC6 Series,
AD-BNCJMCXJ-1
AD-SMAJHDEFIJ-1
AD-SMAJHDEFIJ-2
AD-SMAJHDEFIP-1
AIPX ATM Header Thermoplastic 1X12 SIZE
Board Mount Header, Right Angle, AT, 12
Board Mount Header, Right Angle, AT, 2 P
Board Mount Header, Right Angle, AT, 4 P
Board Mount Header, Right Angle, AT, 6 P
BS Datamate L-Tek DIL Female Large Bore
BS Datamate L-Tek DIL Female Small Bore
BS Datamate L-Tek DIL Female Vertical 3m
BS Datamate L-Tek DIL Male Horizontal 3m
BS Datamate L-Tek DIL Male Vertical 3mm
BS Datamate L-Tek SIL Female Small Bore
BS Datamate L-Tek SIL Female Vertical 3m
BS Datamate L-Tek SIL Male Horizontal 3m
BS Datamate L-Tek SIL Male Vertical 3mm
Header / Socket Strip
Headers & Wire Housings
IS SOCKET, FOR LCD 36x24 BICOLOR SWITCH
Jumper Shunt
Jumpers for socket connectors, not insul
Plastic cap with microcable lenght 200mm
SB50 HSG & SP YELLOW
SB50 HSG.& SP.BLUE,SPEC.KEY
SB50 HSG/SP GREEN
SB50 HSG/SP ORANGE
SB50A HSG/SPG BLACK
SB50A HSG/SPG BLUE
SB50A HSG/SPG YELLOW
SCREW,CAP,SOCKET BUTTON HD,NYLOK INSERT
Screwdrivers, Nut Drivers & Socket Drive
Size 12 Socket Contact
Size 16 Socket Contact
Size 16s Socket Contact
Socket contact, 2.5mm, Gold flash platin
Socket Contact
Socket Insert
STD TIM MK2 GEH 2P
STD TIM MK2 GEH 3P

<< Prev Next >>