Powell Electronics, Inc. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
20
30
40
50
60
70
77
78
79
80
81
82
83
84
85
86
87
88
89
90
100
110
120
130
140
150
200
250
300
350
400
500
544
| Product Name | Notes |
|---|---|
| .050 FOURRAY Quad Row Tiger Eye Socket S | |
| .100 Bottom Entry Socket Strip | |
| 0.50 mm Basic Blade & Beam Socket Strip | |
| 0.635 mm Basic Blade & Beam Socket Strip | |
| 0.80 mm Basic Blade & Beam Socket Strip | |
| 1553 Twinax Socket Contact | Use with BJ | |
| Flexible Board Stacking Header, 0.100 Pi | |
| Header / Socket Strip | |
| PLUG HSG.-BLINDMATE | |
| RECEPT.HSG.-BLINDMAT E | |
| TPS Bulkhead Jack | 50 Ohm | Straight | | |
| TRB Bulkhead Cable Jack | Military Crimp | |
| TRB Bulkhead Jack | Feed-Through | Strai | |
| TRB Bulkhead Jack | Hermetically Sealed | |
| TRB Bulkhead Jack | Insulated | Feed-Thr | |
| TRB Bulkhead Jack | Insulated | Full Cri | |
| TRB Bulkhead Jack | Insulated | Straight | |
| TRB Bulkhead Jack | Insulated | Wrench C | |
| TRB Bulkhead Jack | Straight | Front Mou | |
| TRB Bulkhead Jack | Straight | Rear Moun | |
| TRB JACK, STRAIGHT, BLKHD MT (FRONT), 3 | |
| TRB JACK, STRAIGHT, BLKHD MT (REAR), INS | |
| TRB JACK, STRAIGHT, BLKHD MT (REAR), NON | |
| TRB JACK, STRAIGHT, BLKHD MT (REAR), SOL | |
| TRC Bulkhead Jack | Insulated | Straight | |
| TRC Bulkhead Jack | Straight | Feed-Thro | |
| TRC Bulkhead Jack | Straight | Rear Moun | |
| TRC JACK, BLKHD MT, SQ. FLANGE MT (4X Ø. | |
| TRN Bulkhead Jack | Straight | Solder Po | |
| TRS Bulkhead Jack | Full Crimp | Straigh | |
| TRS Bulkhead Jack | Wrench Crimp | Strai | |
| TRS Bulkhead Jack, Hermetically Sealed, | |
| TRS Bulkhead Jack, Wrench Crimp, Straigh | |
| TRT Bulkhead Cable Jack | Full Crimp | S | |
| TRT Bulkhead Cable Jack | Military Crimp | |
| TRT Bulkhead Cable Jack, Straight, Wrenc | |
| TRT Bulkhead Jack | Feed-Through | Strai | |
| TRT Bulkhead Jack | Insulated | Feed-Thr | |
| TRT Bulkhead Jack | Straight | Front Mou | |
| TRT Bulkhead Jack | Straight | Rear Moun | |
| TRT F 0Hz to 500MHz Crimp ST Panel Mount | |
| TRT JACK, STRAIGHT, BLKHD MT (REAR), NON | |
| TRT JACK, STRAIGHT, BLKHD MT, FEED-THRU, | |
| TTM Bulkhead Jack | Full Crimp | Straigh | |
| TTM Bulkhead Jack | Insulated | Full Cri | |
| TTM Bulkhead Jack | Straight | Flange Mo | |
| TTM JACK, STRAIGHT, BLKHD MT (REAR), WRE |
| << Prev | Next >> |