Powell Electronics, Inc. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 20 30 40 50 60 70 76 77 78 79 80 81 82 83 84 85 86 87 88 90 100 110 120 130 140 150 200 250 300 350 400 500 544
Product Name Notes
.100 Single Row
BH 2.54MM 10P STR SG DIP=2.0MM HI-TEMP C
BH 2.54MM 16P GOLD H=8.8MM DIP=3.3MM RoH
BH 2.54MM 16P SMT GOLD H=8.8MM RoHS
BH 2.54MM 16P SMT PEG CAP TR SG H=9.0MM
BH 2.54MM 16P STR SG HI-TEMP DIP=3.2MM C
BH 2.54MM 20P SMT GOLD H=8.8MM CAP TR Ro
BH 2.54MM 20P SMT SG H=8.8MM RoHS
BH 2.54MM 24P GOLD H=8.8MM DIP=3.3MM RoH
BH 2.54MM 24P SMT GOLD H=8.8MM RoHS
BH 2.54MM 26P SMT GF CAP TR H=8.8MM RoHS
BH 2.54MM 26P SMT SG H=8.8MM CAP TR RoHS
BH 2.54MM 34P SMT CAP TR SG H=8.8MM RoHS
Box Header 16P Horizontal
Box Header 16P Vertical
Box Header 20P Vertical
Box Header 24P Horizontal
Box Header 24P Vertical
Box Header 30P Horizontal
Box Header 34P Horizontal
Box Header 40P Horizontal
Box Header 40P Vertical
Box Header 50P Horizontal
Box Header 50P Vertical SMT
CONN HEADER R/A 10POS 2.54MM
CONN HEADER R/A 12POS 2.54MM
CONN HEADER R/A 14POS 2.54MM
CONN HEADER R/A 16POS 2.54MM
CONN HEADER R/A 20POS 2.54MM
CONN HEADER R/A 24POS 2.54MM
CONN HEADER R/A 26POS 2.54MM
CONN HEADER R/A 30POS 2.54MM
CONN HEADER R/A 34POS 2.54MM
CONN HEADER R/A 40POS 2.54MM
CONN HEADER R/A 44POS 2.54MM
CONN HEADER R/A 50POS 2.54MM
CONN HEADER R/A 60POS 2.54MM
CONN HEADER R/A 64POS 2.54MM
CONN HEADER R/A 6POS 2.54MM
CONN HEADER R/A 8POS 2.54MM
CONN HEADER SMD 10POS 2.54MM
CONN HEADER SMD 14POS 2.54MM
CONN HEADER SMD 16POS 2.54MM
CONN HEADER SMD 20POS 2.54MM
CONN HEADER SMD 26POS 2.54MM
CONN HEADER SMD 34POS 2.54MM
CONN HEADER SMD 40POS 2.54MM
CONN HEADER VERT 10POS 2.54MM
CONN HEADER VERT 12POS 2.54MM
CONN HEADER VERT 14POS 2.54MM
CONN HEADER VERT 16POS 2.54MM
CONN HEADER VERT 20POS 2.54MM
CONN HEADER VERT 24POS 2.54MM
CONN HEADER VERT 26POS 2.54MM
CONN HEADER VERT 30POS 2.54MM
CONN HEADER VERT 34POS 2.54MM
CONN HEADER VERT 40POS 2.54MM
CONN HEADER VERT 44POS 2.54MM
CONN HEADER VERT 50POS 2.54MM
CONN HEADER VERT 60POS 2.54MM
CONN HEADER VERT 64POS 2.54MM
CONN HEADER VERT 6POS 2.54MM
CONN HEADER VERT 8POS 2.54MM
CONNECTOR, SHROUDED HEADER, 2.54MM
CONNECTOR
ELEVATED BH 2.54MM 10P STR TIN H=34.04MM
ELEVATED BH 2.54MM 14P STR GOLD H=26.42M
ELEVATED BH 2.54MM 16P STR TIN H=34.04MM
ELEVATED BH 2.54MM 26P STR GOLD H=10.6MM
ELEVATED BH 2.54MM 40P STR MATTE TIN H=2
Pass-Through Socket Strip, 0.100 pitch
TRS Bulkhead Jack | Insulated | Feed-Thr
TRS Bulkhead Jack | Insulated | Full Cri
TRS Bulkhead Push-on Jack | Straight | F
TRS F 0Hz to 500MHz Solder Pot ST Panel

<< Prev Next >>