GSP-830 -- SPECTRUM ANALYZER
Tradeport Electronics Group
Spectrum Analyzer
GSP-830
Description
Low Noise Floor(-117dBm@1GHz, 3k RBW)
Autoset Function
Sequence Programming Functions.
ACPR, OCBW, Channel Power, N-dB and Phase Noise Measurements.
Pass/Fail Test with Limit Line Editing.
10 Peak Functions.
Split Windows Allow Separate Settings.
AC/DC/Battery Multi-Mode Power Operation.
USB/RS-232C/GPIB(Opt
ional) Interface.
Direct VGA Output.
6.4" TFT Color LCD, Resolution: 640x480.
Compact Size,330(W)x170(H)x3
40(D)mm
Light Weight of 6kg Without Options
Optional Tracking Generator.
-
Tradeport Electronics Group
Description
Low Noise Floor(-117dBm@1GHz, 3k RBW)
Autoset Function
Sequence Programming Functions.
ACPR, OCBW, Channel Power, N-dB and Phase Noise Measurements.
Pass/Fail Test with Limit Line Editing.
10 Peak Functions.
Split Windows Allow Separate Settings.
AC/DC/Battery Multi-Mode Power Operation.
USB/RS-232C/GPIB(Opt
ional) Interface.
Direct VGA Output.
6.4" TFT Color LCD, Resolution: 640x480.
Compact Size,330(W)x170(H)x3
40(D)mm
Light Weight of 6kg Without Options
Optional Tracking Generator.
Suppliers
Spectrum Analyzer
GSP-830
Low Noise Floor(-117dBm@1GHz, 3k RBW)
Autoset Function
Sequence Programming Functions.
ACPR, OCBW, Channel Power, N-dB and Phase Noise Measurements.
Pass/Fail Test with Limit Line Editing.
10 Peak Functions.
Split Windows Allow Separate Settings.
AC/DC/Battery Multi-Mode Power Operation.
USB/RS-232C/GPIB(Opt
ional) Interface.
Direct VGA Output.
6.4" TFT Color LCD, Resolution: 640x480.
Compact Size,330(W)x170(H)x3
40(D)mm
Light Weight of 6kg Without Options
Optional Tracking Generator.
- Low Noise Floor(-117dBm@1GHz, 3k RBW)
- Autoset Function
- Sequence Programming Functions.
- ACPR, OCBW, Channel Power, N-dB and Phase Noise Measurements.
- Pass/Fail Test with Limit Line Editing.
- 10 Peak Functions.
- Split Windows Allow Separate Settings.
- AC/DC/Battery Multi-Mode Power Operation.
- USB/RS-232C/GPIB(Optional) Interface.
- Direct VGA Output.
- 6.4" TFT Color LCD, Resolution: 640x480.
- Compact Size,330(W)x170(H)x340(D)mm
- Light Weight of 6kg Without Options
- Optional Tracking Generator.
Technical Specifications
|
Product Category
|
Spectrum Analyzers and Signal Analyzers |
|
Product Number
|
GSP-830 |
|
Product Name
|
Spectrum Analyzer |
Unlock Full Specs
to access all available technical data