Tradeport Electronics Group Spectrum Analyzer GSP-810TG

Description
Frequency Range: 150kHz ~1GHz RS-232C Interface and Software to get Trace from GSP-810 to PC 9 Memories of Save/Recall Functions: Max. Hold, Average (2~32 Traces), Freeze, Peak Search, Marker to Center Functions Two Markers for Absolute and Relative Measurement Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW Reference Level Range : -30dBm~ +20dBm High Input Protection Level : +30dBm,±25VDC RBW : 3K, 30k, 220k, 4MHz High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div High Frequency Stability:±10ppm Fully Digital Phase Locked Loop Technique Design Options: Tracking Generator, Power Meter, Remote Control Software The GSP-810 Spectrum Analyzer is a digitally synthesized, easy-to-use RF measurement instrument with a frequency range up to 1GHz. It uses a state-of-the-art design with a phased-locked RF system that combines measurement quality and performance with an affordable price. The GSP-810 is also designed for rugged use with 1-watt input protection. With a compact size, feature packed functions and features, the GSP-810 is an affordable, expandable, and high quality instrument for the most demanding needs.
Description
Frequency Range: 150kHz ~1GHz RS-232C Interface and Software to get Trace from GSP-810 to PC 9 Memories of Save/Recall Functions: Max. Hold, Average (2~32 Traces), Freeze, Peak Search, Marker to Center Functions Two Markers for Absolute and Relative Measurement Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW Reference Level Range : -30dBm~ +20dBm High Input Protection Level : +30dBm,±25VDC RBW : 3K, 30k, 220k, 4MHz High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div High Frequency Stability:±10ppm Fully Digital Phase Locked Loop Technique Design Options: Tracking Generator, Power Meter, Remote Control Software The GSP-810 Spectrum Analyzer is a digitally synthesized, easy-to-use RF measurement instrument with a frequency range up to 1GHz. It uses a state-of-the-art design with a phased-locked RF system that combines measurement quality and performance with an affordable price. The GSP-810 is also designed for rugged use with 1-watt input protection. With a compact size, feature packed functions and features, the GSP-810 is an affordable, expandable, and high quality instrument for the most demanding needs.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - GSP-810TG - Tradeport Electronics Group
Concord, Ontario, Canada
Spectrum Analyzer
GSP-810TG
Spectrum Analyzer GSP-810TG
Frequency Range: 150kHz ~1GHz RS-232C Interface and Software to get Trace from GSP-810 to PC 9 Memories of Save/Recall Functions: Max. Hold, Average (2~32 Traces), Freeze, Peak Search, Marker to Center Functions Two Markers for Absolute and Relative Measurement Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW Reference Level Range : -30dBm~ +20dBm High Input Protection Level : +30dBm,±25VDC RBW : 3K, 30k, 220k, 4MHz High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div High Frequency Stability:±10ppm Fully Digital Phase Locked Loop Technique Design Options: Tracking Generator, Power Meter, Remote Control Software The GSP-810 Spectrum Analyzer is a digitally synthesized, easy-to-use RF measurement instrument with a frequency range up to 1GHz. It uses a state-of-the-art design with a phased-locked RF system that combines measurement quality and performance with an affordable price. The GSP-810 is also designed for rugged use with 1-watt input protection. With a compact size, feature packed functions and features, the GSP-810 is an affordable, expandable, and high quality instrument for the most demanding needs.
  • Frequency Range: 150kHz ~1GHz
  • RS-232C Interface and Software to get Trace from GSP-810 to PC
  • 9 Memories of Save/Recall
  • Functions: Max. Hold, Average (2~32 Traces), Freeze, Peak Search, Marker to Center Functions
  • Two Markers for Absolute and Relative Measurement
  • Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW
  • Reference Level Range : -30dBm~ +20dBm
  • High Input Protection Level : +30dBm,±25VDC
  • RBW : 3K, 30k, 220k, 4MHz
  • High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div
  • High Frequency Stability:±10ppm
  • Fully Digital Phase Locked Loop Technique Design
  • Options: Tracking Generator, Power Meter, Remote Control Software

The GSP-810 Spectrum Analyzer is a digitally synthesized, easy-to-use RF measurement instrument with a frequency range up to 1GHz. It uses a state-of-the-art design with a phased-locked RF system that combines measurement quality and performance with an affordable price. The GSP-810 is also designed for rugged use with 1-watt input protection. With a compact size, feature packed functions and features, the GSP-810 is an affordable, expandable, and high quality instrument for the most demanding needs.

Technical Specifications

  Tradeport Electronics Group
Product Category Spectrum Analyzers and Signal Analyzers
Product Number GSP-810TG
Product Name Spectrum Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details